Products specifications

Manufacturer O2MICRO
Win Source Part Number 264768-OZ864LN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ864LN CAD Model

Description

The OZ864LN is a battery management IC manufactured by O2Micro, primarily intended for use in portable devices like laptops and notebooks. Its function is to manage and optimize the charging and discharging of batteries, thereby extending battery life and ensuring safe operation. It's a crucial component for maintaining power efficiency and battery health in portable electronics.

Applications

  • Notebook Computers
  • Laptop Computers
  • Portable Media Players
  • Handheld Gaming Devices
  • Mobile Internet Devices (MIDs)

Features

  • Integrated Battery Charger: Includes a charger circuit for Lithium-Ion (Li-Ion) and Lithium-Polymer (Li-Poly) batteries.
  • Power Path Management: Manages the power flow between the AC adapter, battery, and the system.
  • Battery Monitoring: Precisely monitors battery voltage, current, and temperature.
  • Over-Voltage Protection (OVP): Protects the battery from damage due to over-voltage conditions.
  • Over-Current Protection (OCP): Prevents excessive current flow, protecting the battery and system.
  • Short-Circuit Protection (SCP): Safeguards against short circuits that could damage the battery.
  • SMBus Interface: Allows communication with the host system for monitoring and control.

Benefits

  • Extended Battery Life: Efficient charging and discharging algorithms maximize battery usage.
  • Enhanced Battery Safety: Protection features prevent battery damage and prolong its lifespan.
  • Simplified System Design: Integration reduces the need for external components.
  • Improved System Reliability: Protection mechanisms safeguard against electrical hazards.
  • Optimized Power Management: Efficiently manages power distribution within the system.

The OZ864LN is a valuable component for portable electronic devices, contributing to efficient power management and reliable battery operation. Its integrated features and protection mechanisms make it a strong choice for ensuring battery health and system stability.

You May Also Be Interested in

Princeton
Need more? Email Us
ECAD model for PT8300-S
Pixelwork
Need more? Email Us
ECAD model for PW166B-20TL
Pixelwork
Need more? Email Us
ECAD model for PW2300B-ES
Princeton
Need more? Email Us
ECAD model for PT8214-TP
Pixelwork
Need more? Email Us
ECAD model for PW1233L
Pixelwork
Lowest to $18.2799
ECAD model for PW392C-30L
Texas Instruments
Need more? Email Us
ECAD model for PWL1251AZQZR
Pixelwork
Need more? Email Us
ECAD model for PW365-10U
Infineon Technologies
Need more? Email Us
ECAD model for PX3535DDRG-R2-NV014-A

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8278 $73.1120
90+ $1.5006 $135.0540
135+ $1.4540 $196.2900
185+ $1.4062 $260.1470
240+ $1.3596 $326.3040
320+ $1.2186 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 760 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention