Products specifications

Manufacturer O2MICRO
Win Source Part Number 264917-OZ9910SN
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian OZ9910SN CAD Model

Description

The OZ9910SN is a controller IC manufactured by O2Micro, primarily designed for driving Cold Cathode Fluorescent Lamps (CCFLs) in various LCD backlighting applications. It is commonly utilized in LCD monitors, LCD TVs, and notebook computers to provide efficient and reliable power to the CCFLs.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook Displays
  • Industrial Displays
  • Any CCFL Backlit Display

Features

  • High Efficiency: Designed for high power conversion efficiency, minimizing energy waste and heat generation.
  • Wide Input Voltage Range: Compatible with a broad range of input voltage supplies, providing flexibility in system design.
  • Brightness Control: Offers precise and adjustable brightness control, allowing for dynamic adjustment of the backlight intensity.
  • Built-in Protection Circuits: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to protect against potential damage to the IC and the CCFL.
  • Soft-Start Function: Implements a soft-start function to reduce stress on components during startup and extend the lifespan of the CCFL.
  • PWM Dimming: Utilizes Pulse-Width Modulation (PWM) for dimming control, enabling a wide dimming range with stable performance.
  • Open Lamp Detection: Detects open lamp conditions and shuts down the driver to prevent damage.

Benefits

  • Energy Savings: Reduces power consumption, leading to lower energy costs and extended battery life in portable devices.
  • Improved Display Quality: Provides stable and flicker-free backlighting, resulting in a better viewing experience.
  • Enhanced System Reliability: The integrated protection features minimize the risk of component failure and ensure long-term reliability of the display system.
  • Simplified Design: Reduces the number of external components needed, simplifying circuit design and lowering overall system costs.
  • Precise Brightness Adjustment: Allows for precise control of the backlight intensity, optimizing viewing in different ambient light conditions.

Additional Details

The OZ9910SN is typically used in a push-pull or half-bridge inverter topology to generate the high-voltage AC waveform required to drive CCFLs. It incorporates control and drive circuitry to ensure stable and efficient operation. The protection features, such as OVP and OCP, are crucial for safeguarding the CCFL and other components in the backlight system. The PWM dimming functionality provides a linear dimming range, enabling the display to be easily adjusted for optimal viewing under various lighting conditions. The soft-start function is essential for minimizing stress on the CCFL during ignition, which prolongs its life. Furthermore, the open lamp detection feature is vital for preventing damage to the inverter circuit in case a CCFL fails. This IC is a common choice in applications where space and efficiency are critical, such as in notebook computers and slim LCD monitors.

You May Also Be Interested in

Pixelwork
Need more? Email Us
ECAD model for PW1306-20QL
Pixelwork
Need more? Email Us
ECAD model for PW318-10
Pixelwork
Need more? Email Us
ECAD model for PW365-20U
NXP / Nexperia
Need more? Email Us
ECAD model for PZ3032CS8BC
Pixelwork
Need more? Email Us
ECAD model for PW166B-20TL
Pericom
5-Function Remote Controller
Need more? Email Us
ECAD model for PT8A977P
Princeton
Need more? Email Us
ECAD model for PT8300-S
Pixelwork
Need more? Email Us
ECAD model for PW2300B-ES
ON Semiconductor
Need more? Email Us
ECAD model for PWR025M

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8011 $52.0715
155+ $0.6573 $101.8815
240+ $0.6368 $152.8320
325+ $0.6163 $200.2975
420+ $0.5957 $250.1940
565+ $0.5341 $301.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,375 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention