EN
  • EN
  • DE

OZ9956LN

Part No OZ9956LN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264988-OZ9956LN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9956LN CAD Model

Description

The OZ9956LN is a highly integrated and versatile LED backlight controller designed by O2Micro. It's engineered to provide efficient and reliable power management for LCD panels, particularly those used in notebook computers, monitors, and TVs. This controller aims to optimize power consumption while maintaining consistent brightness and image quality across various operating conditions.

Applications

  • Notebook computer LCD panels
  • LCD monitors
  • LCD TVs
  • General LED backlight applications

Features

  • High Efficiency: Optimized for high power conversion efficiency to minimize energy waste and heat generation.
  • PWM Dimming Control: Offers precise PWM dimming control for accurate brightness adjustment and flicker-free operation.
  • Comprehensive Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to ensure system reliability and prevent component damage.
  • Integrated Gate Driver: Simplifies design and reduces external component count with an integrated gate driver for external MOSFETs.
  • Adaptive Boost Control: Dynamically adjusts the boost voltage to maintain optimal LED current regulation and efficiency.
  • Wide Input Voltage Range: Supports a wide input voltage range to accommodate various power supply configurations.
  • Low Startup Current: Designed for minimal startup current to reduce stress on the power supply and ensure reliable operation.
  • Analog and Digital Dimming: Supports both analog and digital dimming methods, providing flexibility in brightness control schemes.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced Display Quality: Provides stable and flicker-free brightness control for optimal viewing experience.
  • Increased System Reliability: Protection features safeguard against common electrical faults, enhancing the overall robustness of the display system.
  • Simplified Design: Integration of key components reduces the need for external circuitry, simplifying the design process and lowering BOM costs.
  • Versatile Application: Suitable for a wide range of LCD panel sizes and backlight configurations, making it a versatile choice for various display applications.
  • Precise Brightness Control: Allows for accurate and responsive brightness adjustment, catering to user preferences and ambient lighting conditions.

Additional Details

The OZ9956LN typically operates with an external MOSFET to drive the LED backlight string. Its adaptive boost control algorithm ensures that the voltage supplied to the LEDs is just sufficient to maintain the desired current, maximizing efficiency. The device’s protection features are crucial for preventing damage to the LEDs and other components in the event of a fault condition. Furthermore, its small package size and low external component count make it suitable for space-constrained applications. This IC often uses a current-mode control scheme to provide stable and accurate regulation of the LED current. It also includes features to minimize audible noise and electromagnetic interference (EMI).

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess