Products specifications

Categories Development Boards, Kits, Programmers
Manufacturer Intersil
Part Status Obsolete(EOL)
Main Purpose Power Management, Hot Swap Controller
Utilized IC / Part HIP1011
Supplied Contents Board(s)
Win Source Part Number 791085-HIP1011DEVAL1
Popularity Medium
Supply and Demand Status Limited
Family Name HIP1011D
Introduction Date October 25, 1999
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HIP1011DEVAL1 CAD Model

Description

The HIP1011DEVAL1 is an evaluation board designed by Intersil to demonstrate and evaluate the performance of the HIP1011 synchronous buck MOSFET driver. It allows engineers to quickly assess the capabilities of the HIP1011 in a practical circuit environment.

Applications:

  • Evaluation of Synchronous Buck Converters: Used to test and optimize synchronous buck converter designs.
  • Prototyping Power Supply Designs: Enables rapid prototyping of power supply circuits using the HIP1011 driver.
  • Educational Purposes: Used in educational settings to teach the principles of synchronous buck converters and MOSFET drivers.
  • Testing and Validation: Provides a platform for testing and validating the performance of the HIP1011 driver under various operating conditions.

Features:

  • HIP1011 Driver: Includes the HIP1011 synchronous buck MOSFET driver.
  • Adjustable Parameters: Allows adjustment of key parameters such as switching frequency and dead-time.
  • Test Points: Provides test points for measuring voltages and currents at various locations in the circuit.
  • External Components: Designed to accommodate external MOSFETs, inductors, and capacitors for flexibility.
  • On-Board Power Supply: May include an on-board power supply for easy operation.
  • Overcurrent Protection: Equipped with overcurrent protection circuitry to prevent damage.

Benefits:

  • Ease of Use: Simplifies the evaluation process with readily available test points and adjustable parameters.
  • Flexibility: Allows the user to experiment with different external components for optimization.
  • Comprehensive Evaluation: Provides a complete platform for evaluating the performance of the HIP1011 driver.
  • Protection Features: Overcurrent protection helps prevent damage to the board and the HIP1011 driver.
  • Time Savings: Reduces the time required to prototype and test synchronous buck converter designs.

Additional Details:

The HIP1011DEVAL1 typically includes a schematic diagram and a bill of materials (BOM) for easy reference. It may also include a user manual with detailed instructions on how to operate the board and interpret the results. The evaluation board is designed to operate over a range of input voltages and output currents. The specific performance characteristics depend on the external components used and the operating conditions. By using this evaluation board, engineers can effectively validate the performance of the HIP1011 driver in their specific applications.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
ECAD model for ADM1266-EVALZ
Analog Devices Inc.
EVAL BOARD FOR ADM8611 / ADM8611 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
ECAD model for ADM8611-EVALZ
MaxLinear Inc
EVAL BOARD FOR XRA1403IG24
Need more? Email Us
ECAD model for XRA1403IG24-0B-EB
Analog Devices Inc.
EVAL BOARD FOR ADN4650 / ADN4650 Digital Isolator Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADN4650EBZ
Texas Instruments
EVAL BOARD FOR TPS2557
Need more? Email Us
ECAD model for TPS2557DRBEVM-423
Renesas Electronics America
EVAL BOARD 1 DAQ ON A STICK RTD / USB Interface Evaluation Board
Need more? Email Us
ECAD model for RTKA-SEMITECRTDEVZ
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
ECAD model for OM13513UL
Texas Instruments
EVAL BOARD FOR ISOW1044
Need more? Email Us
ECAD model for ISOW1044DFMEVM
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
ECAD model for DM163025-1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention