EN
  • EN
  • DE

EVAL-ADN4650EBZ

Part No EVAL-ADN4650EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR ADN4650 / ADN4650 Digital Isolator Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Series iCoupler®
Package Bulk
Type Interface
Function Digital Isolator
Utilized IC / Part ADN4650
Primary Attributes 2-Channel (Dual)
Supplied Contents Board(s)
Base Product Number ADN4650
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1032942-EVAL-ADN4650EBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADN4650EBZ CAD Model

Description

Product Overview: EVAL-ADN4650EBZ

The EVAL-ADN4650EBZ by Analog Devices Inc. is a high-performance evaluation board designed to demonstrate the capabilities of the ADN4650, a robust, low voltage differential signaling (LVDS) buffer. This evaluation board is an essential tool for engineers and designers looking to test the functionality and features of the ADN4650 in a real-world application or to integrate it into their system designs.

Key Features of the EVAL-ADN4650EBZ

  • On-board ADN4650 LVDS Buffer: The centerpiece of the EVAL-ADN4650EBZ is the ADN4650 chip, which is a dual-channel, high-speed LVDS buffer that operates at a low voltage, offering low power consumption and reduced electromagnetic interference (EMI).
  • Signal Integrity: The board is designed to maintain signal integrity for high-speed data transmission, which is critical for applications requiring fast and accurate data transfer.
  • Flexible Power Supply Options: The evaluation board can be powered through various sources, ensuring compatibility with a wide range of test setups and systems.
  • Easy to Use Interface: With standard connectors, the EVAL-ADN4650EBZ offers an intuitive interface for quick setup and testing, minimizing the time required to evaluate the ADN4650's performance.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation, including schematics, layout files, and user guides, to assist users in the evaluation process and to facilitate the integration of the ADN4650 into their designs.

Applications

The ADN4650 is particularly suitable for applications that demand high-speed data transmission with minimal signal degradation. This includes, but is not limited to, telecommunications, networking equipment, industrial control systems, and high-speed data acquisition systems. The EVAL-ADN4650EBZ is an invaluable tool for designers working in these fields who require a reliable method for evaluating the ADN4650's performance before committing to a full-scale integration.

Support and Resources

Analog Devices Inc. offers extensive support for the EVAL-ADN4650EBZ, including technical assistance from experienced engineers. Resources available to users include application notes, white papers, and reference designs that provide insights into maximizing the performance of the ADN4650 in various scenarios.

With its robust feature set and comprehensive support, the EVAL-ADN4650EBZ is an excellent choice for any professional seeking to leverage the advantages of LVDS technology in their high-speed communication systems.

You May Also Be Interested in

Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess