EN
  • EN
  • DE

OZ9961RN

Part No OZ9961RN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264996-OZ9961RN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9961RN CAD Model

Description

The OZ9961RN is a highly integrated LED backlight controller from O2Micro, engineered to efficiently drive LED backlights in LCD panels. It's designed for applications such as notebook computers, LCD monitors, and LCD TVs, optimizing power consumption while maintaining consistent brightness and image quality across various operating conditions.

Applications

  • Notebook Computer LCD Panels
  • LCD Monitors
  • LCD TVs
  • General LED Backlight Applications

Features

  • High Efficiency: Optimized for high power conversion efficiency, minimizing energy waste and heat generation.
  • PWM Dimming Control: Offers precise PWM dimming control for accurate brightness adjustment and flicker-free operation.
  • Comprehensive Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to ensure system reliability and prevent component damage.
  • Integrated Gate Driver: Simplifies design and reduces external component count with an integrated gate driver for external MOSFETs.
  • Adaptive Boost Control: Dynamically adjusts the boost voltage to maintain optimal LED current regulation and efficiency.
  • Wide Input Voltage Range: Supports a wide input voltage range to accommodate various power supply configurations.
  • Low Startup Current: Designed for minimal startup current to reduce stress on the power supply and ensure reliable operation.
  • Analog and Digital Dimming: Supports both analog and digital dimming methods, providing flexibility in brightness control schemes.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced Display Quality: Provides stable and flicker-free brightness control for an optimal viewing experience.
  • Increased System Reliability: Protection features safeguard against common electrical faults, enhancing the overall robustness of the display system.
  • Simplified Design: Integration of key components reduces the need for external circuitry, simplifying the design process and lowering BOM costs.
  • Versatile Application: Suitable for a wide range of LCD panel sizes and backlight configurations, making it a versatile choice for various display applications.
  • Precise Brightness Control: Allows for accurate and responsive brightness adjustment, catering to user preferences and ambient lighting conditions.

Additional Details

The OZ9961RN typically operates with an external MOSFET to drive the LED backlight string efficiently. Its adaptive boost control algorithm ensures that the voltage supplied to the LEDs is optimized to maintain the desired current, maximizing efficiency. The device's protection features are crucial for preventing damage to the LEDs and other components in the event of a fault condition. Its small package and low external component count make it suitable for space-constrained applications. The IC often uses a current-mode control scheme for stable and accurate regulation of the LED current, and it incorporates features to minimize audible noise and electromagnetic interference (EMI).

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,426 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess