EN
  • EN
  • DE

OZ9967SN-A3-1

Part No OZ9967SN-A3-1
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265010-OZ9967SN-A3-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9967SN-A3-1 CAD Model

Description

The OZ9967SN-A3-1 is a high-performance LED backlight controller developed by O2Micro. It is specifically designed to drive LED backlights in LCD panels, offering an efficient and reliable solution for a variety of display applications. The controller integrates numerous features and protection mechanisms to ensure stable operation and prolonged lifespan of the LED backlight system.

Applications

  • LCD TVs
  • LCD Monitors
  • Notebook Computers
  • Portable Media Players
  • Industrial Displays

Features

  • High Efficiency: Optimizes power conversion to maximize efficiency in LED backlight applications.
  • PWM Dimming Control: Provides precise brightness control through PWM dimming, enhancing image quality and user experience.
  • Integrated Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) for increased reliability and safety.
  • Adaptive Boost Control: Dynamically adjusts boost voltage to maintain consistent LED current, compensating for variations in LED forward voltage and temperature.
  • Open/Short LED Protection: Detects and protects against open or shorted LEDs, preventing potential damage to the system.
  • Low Startup Current: Minimizes inrush current during startup, reducing stress on the components.

Benefits

  • Energy Efficiency: High efficiency results in reduced power consumption, leading to lower operating costs and a more environmentally friendly product.
  • Enhanced Reliability: Comprehensive protection features ensure stable and reliable operation, significantly extending the lifespan of the LED backlight system.
  • Precise Brightness Adjustment: PWM dimming enables accurate adjustment of brightness levels, improving visual comfort and the overall viewing experience.
  • System Protection: Prevents damage from over-voltage, over-current, and over-temperature conditions, ensuring the safety and longevity of the device.
  • Versatile Use: Suitable for a wide range of LCD panel sizes and resolutions, making it easily adaptable to various display applications and designs.

Additional Details

The OZ9967SN-A3-1 utilizes advanced control algorithms to optimize LED current regulation while minimizing power dissipation. This ensures a cool and efficient operation, prolonging the lifespan of both the controller and the LED backlight. Its compact package makes it ideal for space-constrained applications. The adaptive boost control dynamically adjusts the boost voltage to maintain the optimal LED current, even as temperature and LED characteristics change. Soft-start functionality is also included to minimize inrush current and prevent voltage overshoot during startup, further protecting the system components. This IC offers a robust and efficient solution for driving LED backlights in a variety of display applications, providing excellent performance and reliability.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess