Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265064-OZ9RRGN
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian OZ9RRGN CAD Model

Description

The OZ9RRGN, manufactured by O2Micro, is a highly integrated power management unit (PMU) primarily designed for use in LCD monitors and LED backlighting applications. It functions as a multi-channel LED backlight controller. Its primary role involves efficiently regulating and driving the LEDs that illuminate the LCD panel, ensuring consistent brightness and optimal energy consumption.

Applications:

  • LCD Monitors
  • LED Backlit Displays
  • Notebook Computers
  • Televisions
  • Industrial Displays

Features:

  • Multi-Channel LED Driver: Capable of independently controlling multiple strings of LEDs for uniform backlighting.
  • High Efficiency: Implements advanced PWM dimming control schemes to maximize power efficiency.
  • Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to enhance system reliability.
  • PWM Dimming Control: Allows precise adjustment of LED brightness through pulse-width modulation.
  • Analog Dimming Control: Provides an alternative method for brightness adjustment using an analog control signal.
  • Boost Converter Integration: Incorporates a boost converter to generate the necessary voltage for driving the LED strings.
  • Adaptive Boost Control: Optimizes the boost converter operation based on LED string voltage requirements.
  • Open LED Protection: Detects and protects against open LED conditions in the LED strings.
  • Short LED Protection: Detects and protects against shorted LED conditions in the LED strings.

Benefits:

  • Enhanced Display Quality: Provides stable and uniform LED backlighting, resulting in improved image clarity and color accuracy.
  • Energy Efficiency: Minimizes power consumption through efficient LED driving techniques, contributing to longer battery life in portable devices.
  • System Reliability: Integrated protection features safeguard against common electrical faults, ensuring reliable operation and preventing damage to the display system.
  • Precise Brightness Control: Allows fine-tuning of display brightness to suit various ambient lighting conditions and user preferences.
  • Reduced Component Count: Integration of multiple functions into a single chip reduces the number of external components required, simplifying design and minimizing board space.
  • Cost-Effectiveness: Offers a cost-optimized solution for LED backlight control without compromising performance or reliability.

Additional Details:

The OZ9RRGN operates over a wide input voltage range, typically from 8V to 28V, making it compatible with various power supply configurations. It supports both analog and PWM dimming, providing flexibility in brightness control methods. The device is typically available in a small footprint package. Its integrated protection features, including over-voltage, over-current, and short-circuit protection, ensure robust and reliable operation in demanding applications. The device's high efficiency helps to minimize heat dissipation, which is critical for compact display designs. The OZ9RRGN is specifically designed for LCD backlighting applications.

You May Also Be Interested in

Intel
Need more? Email Us
ECAD model for N85C220
AVX Corporation
Need more? Email Us
ECAD model for N0JA226M004RWJ
NXP / Nexperia
Need more? Email Us
ECAD model for N82S123F
NXP / Nexperia
Lowest to $13.3903
ECAD model for N82HS321AA
Intel
Need more? Email Us
ECAD model for N80930HFO
Agere Systems
Need more? Email Us
ECAD model for N4080SV4LS-DB
STMicroelectronics
Need more? Email Us
ECAD model for N18BPVIC
NVIDIA
Need more? Email Us
ECAD model for N12E-GE-B-A1
NVIDIA
Lowest to $65.8055
ECAD model for N13M-GE1-B-A1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9481 $68.1835
85+ $1.5989 $135.9065
130+ $1.5484 $201.2920
175+ $1.4992 $262.3600
225+ $1.4488 $325.9800
300+ $1.2988 $389.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 54,800 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention