Products specifications Report Issue?

Manufacturer COSMO
Win Source Part Number 269168-PC817B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PC817B CAD Model

Description

The PC817B is a general-purpose optocoupler manufactured by COSMO. It provides electrical isolation between input and output circuits by utilizing an infrared emitting diode (IRED) and a phototransistor. This allows signals to be transmitted without a direct electrical connection, providing important isolation and noise immunity for a variety of applications.

Applications

  • Power Supplies: Isolating primary and secondary sides of switch-mode power supplies (SMPS) for safety and prevention of ground loops.
  • Microcontroller Interfaces: Providing isolation between a microcontroller and external circuits, protecting the microcontroller from voltage spikes and noise.
  • PLC (Programmable Logic Controller) I/O Modules: Isolating input and output signals in industrial automation systems.
  • Motor Control: Providing isolated gate drive signals to power transistors in motor control circuits.
  • Telecommunications Equipment: Protecting sensitive telecommunications circuitry from line surges and voltage fluctuations.

Features

  • High Isolation Voltage: Offers a high degree of electrical isolation, typically rated at 5000 Vrms.
  • Compact DIP-4 Package: Suitable for through-hole mounting on printed circuit boards.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer with a specific CTR range, characteristic of the 'B' variant.
  • Low Input Forward Voltage: Requires a relatively low forward voltage for the input diode to operate.
  • Operating Temperature Range: Designed for reliable operation across a broad temperature range.

Benefits

  • Enhanced Safety: Protects users and equipment from high voltage hazards by providing electrical isolation.
  • Improved Noise Immunity: Prevents electrical noise and ground loops from interfering with signal transmission.
  • Simplified Circuit Design: Enables easier interfacing between circuits with different voltage levels or ground potentials.
  • Increased System Reliability: Reduces the risk of electrical damage to sensitive components due to voltage spikes or surges.
  • Compliance with Safety Standards: Meets relevant safety standards for electrical isolation applications.

Additional Details

The PC817B comes in a standard DIP-4 (Dual In-line Package) and is easily mounted on PCBs. The Current Transfer Ratio (CTR) is a critical parameter, and the 'B' designation usually specifies a particular CTR range. The input diode requires a forward voltage to operate, and the output transistor has voltage and current limitations that must be considered in the circuit design. The device is commonly used in applications where electrical isolation is needed for safety or to prevent noise from affecting sensitive circuits. It's important to consult the manufacturer's datasheet for precise CTR values and other specifications to ensure proper operation in a given application. The COSMO-manufactured PC817B offers a reliable and cost-effective solution for electrical isolation requirements.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for N18FVLV7B687
NPC
Need more? Email Us
ECAD model for N262P07710
Toko America Inc.
Need more? Email Us
ECAD model for N4532ZP132T30
Nihon Inter Electronics Corporation
Need more? Email Us
ECAD model for NA05HSA065-TE12L
NXP / Nexperia
1K BIT TTL BIPOLAR PROM
Need more? Email Us
ECAD model for N82S126N
Intel
Need more? Email Us
ECAD model for N470 Q3CS
NVIDIA
Need more? Email Us
ECAD model for N11P-GS1-A3
Intel
MCS51 8-BIT CONTROL-ORIENTED MICROCONTROLLERS
Need more? Email Us
ECAD model for N8032AH
STMicroelectronics
Lowest to $16.2295
ECAD model for N18FPVMT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
825+ $0.0608 $50.1600
2,005+ $0.0499 $100.0495
3,110+ $0.0483 $150.2130
4,285+ $0.0467 $200.1095
5,535+ $0.0452 $250.1820
7,410+ $0.0405 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200,000 pieces
MOQ: 825 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention