EN
  • EN
  • DE

DSL04-008SC6

Part No DSL04-008SC6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 8VWM 25VC SOT23-6 / 25V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Mfr STMicroelectronics
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8V
Voltage - Breakdown (Min) 10V
Voltage - Clamping (Max) @ Ipp 25V
Current - Peak Pulse (10/1000µs) 15A
Power - Peak Pulse -
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number DSL04
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 3,000 pcs
Win Source Part Number 1381956-DSL04-008SC6
Ultra Librarian 3D Model Ultra Librarian DSL04-008SC6 CAD Model

Description

Product Overview: DSL04-008SC6 - STMicroelectronics

The DSL04-008SC6 is a high-performance transient voltage suppressor (TVS) diode array designed by STMicroelectronics, a global semiconductor leader. This robust device is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), making it an ideal choice for a broad range of applications.

Key Features

  • Low Capacitance: The device boasts an ultra-low capacitance of typically 3 pF per line, ensuring high-speed signal integrity and minimal impact on system performance.
  • High Surge Capability: With a peak pulse power of 350 W (8/20 µs waveform), the DSL04-008SC6 is capable of handling significant surge events, providing reliable protection for sensitive circuits.
  • Low Leakage Current: Minimal leakage current helps to maintain energy efficiency and ensures minimal impact on the operation of the protected device.
  • ESD Protection: It offers excellent protection against ESD, exceeding IEC 61000-4-2 (level 4) standards.
  • Multiple Lines Protection: The device can protect up to four data or transmission lines simultaneously, making it a compact and efficient solution.

Applications

The DSL04-008SC6 is versatile and can be used in a variety of applications, including:

  • USB 2.0 Power and Data Line Protection
  • Mobile Phones and Smartphones
  • Portable Electronics
  • Serial and Parallel Ports
  • Microcontroller Input Protection

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable components. The DSL04-008SC6 is no exception, with its robust design and manufacturing process ensuring consistent performance and durability. The device is also RoHS compliant and lead-free, meeting the highest environmental and safety standards.

Whether you're designing a consumer handheld device, a USB interface, or any other application where data line protection is crucial, the DSL04-008SC6 from STMicroelectronics provides a trusted solution for safeguarding your electronic systems against transient voltage events.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess