EN
  • EN
  • DE

SY10E166JC

Part No SY10E166JC
Manufacturer Microchip Technology
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Magnitude Comparator
Number of Bits 9
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating -4.2 V to -5.5 V
Max Propagation Delay @ V, Max CL 1.4ns @ -5V, -
Temperature Range - Operating 0°C to 85°C
Mounting Surface Mount
Win Source Part Number 047429-SY10E166JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10E166JC CAD Model

Description

Microchip Technology's SY10E166JC: A High-Speed 5V ECL Quad Differential Receiver

The SY10E166JC from Microchip Technology is a high-performance, quad differential receiver designed to meet the rigorous demands of high-speed data communication systems. This device is part of Microchip's precision edge-triggered family, which operates at 5V supply voltage and is built using the advanced ECL (Emitter Coupled Logic) technology to ensure rapid signal processing and reduced power consumption.

With its differential design, the SY10E166JC is adept at handling small voltage swings and provides excellent noise immunity, which is critical for maintaining signal integrity in noisy environments. This makes it an ideal choice for applications such as high-speed networking, telecommunications, and data acquisition systems where accurate and reliable data transfer is paramount.

The SY10E166JC features four fully differential line receivers that convert ECL logic levels to positive Emitter Coupled Logic (PECL) levels, making it compatible with a variety of digital systems. The receivers can handle data rates in excess of 3.0 Gb/s, which is essential for modern high-speed digital applications that require quick and efficient data processing capabilities.

Each receiver in the SY10E166JC has an independent differential input and PECL output, providing designers with flexibility and ease of integration into their system architecture. The device also includes an enable function, which allows the receiver outputs to be put into a high impedance state, thereby facilitating multiplexing and preventing bus contention.

Microchip Technology has packaged the SY10E166JC in a compact 28-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a small footprint and ease of mounting on printed circuit boards. This package is also well-suited for applications where space is at a premium but performance cannot be compromised.

In summary, the SY10E166JC from Microchip Technology is a robust, ECL-based quad differential receiver that offers high-speed data transfer capabilities with excellent noise immunity. Its compatibility with PECL logic levels and compact form factor make it a versatile and reliable component for any high-speed digital application.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Lowest to $13.5848
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Lowest to $17.9999
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active High Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess