EN
  • EN
  • DE

26020TAB51SSH50

Part No 26020TAB51SSH50
Manufacturer Ohmite
Catalog Adjustable Power Resistor
Description ADJ PWR RES 50 OHM 20W CHAS MT / 50 Ohms 20 W Slide Adjustable Power Resistor Chassis Mount 2.000" (50.80mm) Length
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Adjustable Power Resistor
Mfr Ohmite
Series 260
Package Bulk
Resistance 50 Ohms
Power (Watts) 20 W
Tolerance ±10%
Adjustment Type Slide
Length 2.000" (50.80mm)
Mounting Type Chassis Mount
Package / Case Radial, Tubular
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
HTSUS 8533.21.0090
Other Names 2485-26020TAB51SSH50
Standard Package 1
Win Source Part Number 1042428-26020TAB51SSH50
Ultra Librarian 3D Model Ultra Librarian 26020TAB51SSH50 CAD Model

Description

The Ohmite 2485-26020TAB51SSH50 is a slide potentiometer with a resistance of 50 Ohms and a power rating of 20 W.

  • Resistance: 50 Ohms
  • Power Rating: 20 W
  • Tolerance: ±10%
  • Mounting Type: Chassis mountable
  • Package: Radial, tubular
  • Length: 2.000" (50.80mm)
  • Series: 260 series
  • Termination: No specified termination
  • Type: Adjustable power resistor
  • Listing: Alternative part (cross-reference)

You May Also Be Interested in

Ohmite
ADJ PWR RES 5K OHM 100W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 5 OHM 300W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 10 OHM 175W CHAS MT
Need more? Email Us
Ohmite
50W 150 OHMS VIT ADJ 10%
Need more? Email Us
Ohmite
ADJ PWR RES 25 OHM 225W CHAS MT
Need more? Email Us
Vishay
ADJ PWR RES 330 OHM 280W CHAS MT
Need more? Email Us
Ohmite
75W 2000 OHMS VIT ADJ 10%
Need more? Email Us
Vishay
ADJ PWR RES 4.7 OHM 280W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 5 OHM 175W CHAS MT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess