Products specifications

Package Bulk
Product Status Active
Requires Contact Block(s), Illumination Source, Lens
Type Maintained
Actuator Type Pushbutton, Square
(Select First, Then Apply Filters) Compatible Series Omron, A16, M16
Panel Cutout Dimensions 16mm (Round)
Ultra Librarian 3D Model Ultra Librarian A165-CAA CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
SWITCH PB 6A PUSHTOLOCK RED PNL / Configurable Switch Body Pushbutton, Mushroom Non-Illuminated
Need more? Email Us
ECAD model for RM0652
Altech corporation
PUSH BUTTON OPER. 22 MM ILL. PRO
Need more? Email Us
ECAD model for 2ALP5-110
RAFI USA
CONFIG SW BODY SELECTOR ILLUM / Configurable Switch Body Selector Illuminated
Need more? Email Us
ECAD model for 1.30.272.202/2200
Altech corporation
PUSH BUTTON OPER22 MMKEY#A06 NON / Configurable Switch Body E-Stop, Round Non-Illuminated
Need more? Email Us
ECAD model for 2AMLKB4-A06
Schneider Electric
22MM HARSH PB, GREEN, W/O MARKIN
Need more? Email Us
ECAD model for ZB4BC380
EAO
SELECTOR SWITCH ACTUATOR 2 POSIT / Configurable Switch Body Selector Non-Illuminated
Need more? Email Us
ECAD model for 45-2844.2C40.006
TE Connectivity
SWITCH PB 6A MOMEN BLACK PANEL / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for RT0100
Siemens
PUSHBUTTON, PUSH PULL RED, MH CA / Configurable Switch Body Pushbutton, Mushroom Non-Illuminated
Need more? Email Us
ECAD model for 3SU10001CA200AA0
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for A22NZ-BPA-UAA

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention