Products specifications Report Issue?

Mounting Type Panel Mount, Snap-In
Circuit DPST
Switch Function On-Off
Current Rating (Amps) 16A (AC)
Voltage Rating - AC 125 V
Actuator Type Flat - Illuminated
Color - Actuator/Cap Green
Actuator Marking No Marking
Illumination Type, Color Neon, Green
Illumination Voltage (Nominal) 220 VAC
Termination Style Quick Connect - 0.250" (6.3mm)
Ingress Protection IP00
Panel Cutout Dimensions Rectangular - 30.00mm x 22.00mm
Temperature Range - Operating -25°C ~ 50°C
Approval Agency CSA, EN, UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1553486-A8A-223
Ultra Librarian 3D Model Ultra Librarian A8A-223 CAD Model

You May Also Be Interested in

C&K Components
SWITCH ROCKER SPST 16A 125V / Rocker Switch SPST 16A (AC) 125 V Panel Mount, Snap-In
Lowest to $2.7187
ECAD model for CM102J3AS205QA7
Cherry Semiconductor Corporation
Single-Pole Rocker Switch | SWITCH ROCKER SPST 10A 125V
Need more? Email Us
ECAD model for SRB22A2FBBNN
Apem Inc.
SWITCH ROCKER SPDT 6A 250V
Need more? Email Us
ECAD model for FMC7
Carling Technologies
SWITCH ROCKER / Rocker Switch DPDT 20A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for VMD12H0B-A4H00-000
ZF Electronics
SWITCH ROCKER DPST 10A 125V / Rocker Switch DPST 10A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for LRA32H2BBRLN
Carling Technologies
SWITCH ROCKER / Rocker Switch DPDT 20A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for VLD2S00B-AZCJF-100
Carling Technologies
SWITCH ROCKER / Rocker Switch SPST 10A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for LTA105-TR-W/125N
Adam Technologies, Inc.
MINIATURE ROCKER SWITCH, QUICK C / Rocker Switch SPST 10A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for SW-R2-1A-F-1-5W
C&K Components
SWITCH ROCKER SPDT 0.4VA 20V / Rocker Switch SPDT 0.4VA (AC/DC) 20 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for 7103J61ZBE22

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention