Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Display Type LCD
Configuration 320 Segment, 351 Segment, 380 Segment
Operating Supply Current 200μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-SQFP (10x10)
Win Source Part Number 070801-LC75838WS-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75838WS-E CAD Model

Description

The LC75838WS-E is a state-of-the-art LCD driver IC developed by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically designed to deliver high-quality display solutions for a wide range of applications, including automotive dashboards, home appliances, and industrial instruments.

With its ability to drive up to 192 segments of LCD, the LC75838WS-E ensures crisp and clear visual representation, making it an ideal choice for devices that require a high level of detail and readability. Its built-in memory and character generator significantly simplify the process of programming and displaying custom characters and symbols, providing flexibility and ease of use for designers.

Key Features

  • Segment Drive Capability: Capable of driving up to 192 LCD segments, offering versatility for a variety of display configurations.
  • Integrated Character Generator: Comes with an inbuilt character generator that reduces the need for external resources to create custom characters and graphics.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC75838WS-E minimizes power usage, making it suitable for battery-powered applications.
  • Serial Interface: The device supports serial interfacing, allowing for easy integration with microcontrollers and other digital systems.
  • Operating Temperature Range: Built to operate reliably across a wide temperature range, ensuring stable performance in diverse environments.

Applications

The versatility of the LC75838WS-E LCD driver IC makes it a perfect fit for numerous applications. Its robust design is particularly well-suited for the demanding conditions found in automotive dashboards, where reliability and clarity are paramount. Additionally, it serves as an excellent choice for consumer electronics such as home appliances, where intuitive user interfaces are essential. In the industrial sector, the LC75838WS-E can be employed in instrument panels and control displays, offering the durability and precision required for such applications.

Conclusion

ON Semiconductor's LC75838WS-E is a highly versatile and efficient LCD driver that meets the needs of modern display requirements. Its combination of segment driving capability, integrated character generation, low power consumption, and reliable performance under varying conditions makes it an excellent choice for a multitude of display applications.

You May Also Be Interested in

NXP / Nexperia
IC LCD COLUMN DRIVER 64-LQFP
Need more? Email Us
ECAD model for PCF8579H/1:118
Maxim Integrated
IC DRIVER LED SEG 14/16 36-SSOP
Lowest to $16.8722
ECAD model for MAX6955AAX+
Rohm Semiconductor
IC DRVR 80 SEGMENT 128QFP
Need more? Email Us
ECAD model for ML9090A-01GAZ03A
Texas Instruments
IC DRVR LCD DUAL 15DSBGA / Single Inductor - Dual Output Power Supply
Lowest to $2.6178
ECAD model for TPS65132L0YFFR
ON Semiconductor
IC AMOLED DRIVER DUAL 1W 12UDFN
Lowest to $1.1306
ECAD model for NCP5810DMUTXG
ON Semiconductor
IC DRVR DISPLAY MATRIX 12LLGA
Need more? Email Us
ECAD model for NCP5810CUMUTXG
STMicroelectronics
IC DRVR DISPLAY MATRIX 8QFN / PMOLED display power supply
Lowest to $2.9805
ECAD model for STOD2540PMR
NXP / Nexperia
IC LCD DRIVER AUTOMOTIVE 64TQFP / Dot Matrix Display LCD Driver 8Digit 2.5V/3.3V/5V Automotive 64-Pin TQFP T/R
Lowest to $47.5877
ECAD model for PCA8537AH/Q900/1,5
Maxim Integrated
IC DRVR 7/16/20 SEGMENT 40TQFN
Lowest to $9.7792
ECAD model for MAX6957ATL+T

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention