Products specifications

Mechanical Life 1,000,000 Cycles
Base Product Number B3F
Standard Package 1,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 568069-B3F-6000
Switch Travel 0.25mm
Temperature Range - Operating -25°C ~ 70°C
Operating Force 100gf
Illumination Non-Illuminated
Outline 6.00mm x 6.00mm
Termination Style PC Pin
Actuator Orientation Top Actuated
Actuator Height off PCB, Vertical 4.30mm
Mounting Type Through Hole
Actuator Type Standard
Contact Rating @ Voltage 0.05A @ 24VDC
Switch Function Off-Mom
Circuit SPST-NO
Product Status Active
Package Cut Tape (CT)Tape & Box (TB)
Series B3F
Mfr Omron
Category Switches - Tactile Switches
Ultra Librarian 3D Model Ultra Librarian B3F-6000 CAD Model

Description

The B3F-6000 is a tactile switch from Omron, renowned for its high-quality electronic components.

  • Series: B3F
  • Mounting Type: Through-Hole
  • Termination Style: PC Pin
  • Outline: 6.00mm x 6.00mm
  • Circuit Configuration: SPST-NO
  • Switch Function: Off-Mom
  • Switch Travel: 0.25mm
  • Operating Force: 100gf
  • Mechanical Life: 1,000,000 cycles
  • Operating Temperature Range: -25°C to 70°C

You May Also Be Interested in

Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $0.1141
ECAD model for EVQ-P7A01P
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.4819
ECAD model for EVP-BB2A9B000
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3308
ECAD model for PTS840 GK SMTR LFS
Omron
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $1.3219
ECAD model for B3F-6000
E-SWITCH
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.7011
ECAD model for TL3301CF160QG
E-SWITCH
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ECAD model for TL3305BF260QG
E-SWITCH
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ECAD model for TL1105BF160Q
Apem Inc.
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Through Hole
Need more? Email Us
ECAD model for ADTS25NV
Alps Alpine
TACT SWITCHTTM
Lowest to $0.2178
ECAD model for SKRAAWE010

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3219 $52.8760
95+ $1.0846 $103.0370
145+ $1.0507 $152.3515
200+ $1.0168 $203.3600
255+ $0.9830 $250.6650
345+ $0.8813 $304.0485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention