Products specifications

Package Bulk
Product Status Active
Cable Type Multi-Conductor
Jacket (Insulation) Diameter 0.457" (11.61mm)
Length 328.1' (100.0m)
Jacket Color Gray
Ultra Librarian 3D Model Ultra Librarian DCA2-5C10 CAD Model

Description

NULL

You May Also Be Interested in

Alpha Wire
CABLE 15COND 24AWG SHLD 100'
Need more? Email Us
ECAD model for M5503 SL005
Alpha Wire
CABLE 5COND 14AWG GREEN 1000'
Need more? Email Us
ECAD model for SPM1405 GR199
Alpha Wire
MULTI-PAIR 10COND 28AWG 100' / 10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil 100.0' (30.5m)
Need more? Email Us
ECAD model for 78205 SL005
TE Connectivity
55PC CABLE / High Performance Cable Multi
Need more? Email Us
ECAD model for 55PC1123-18-6/9-9CS3053
SAB North America
MULT-PAIR 10COND 24AWG BLK 1=1FT / 10 (5 Pair Twisted) Conductor Multi-Pair Cable Black 24 AWG Braid
Need more? Email Us
ECAD model for 7772405
Alpha Wire
14 (7 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
ECAD model for 6406 SL001
Belden Inc.
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
ECAD model for 3105A 0101000
Molex, LLC
CABLE 3COND 24AWG BLACK 600M / 3 Conductor Multi-Conductor Cable Black 24 AWG 1968.5' (600.0m)
Need more? Email Us
ECAD model for 1552100001
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable Orange 20 AWG Braid
Need more? Email Us
ECAD model for CS9912-000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention