EN
  • EN
  • DE

7772405

Part No 7772405
Manufacturer SAB North America
Catalog Multiple Conductor Cables
Description MULT-PAIR 10COND 24AWG BLK 1=1FT / 10 (5 Pair Twisted) Conductor Multi-Pair Cable Black 24 AWG Braid
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr SAB North America
Series SD 960 CY TP
Package Spool
Cable Type Multi-Pair
Number of Conductors 10 (5 Pair Twisted)
Wire Gauge 24 AWG
Conductor Strand 32/38
Conductor Material Copper, Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.339" (8.61mm)
Shield Type Braid
Jacket Color Black
Features Flame Retardant, UV Resistant
Voltage 300 V
Temperature Range - Operating 80°C
Usage Industrial
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Copper, Tinned
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.49.9000
Win Source Part Number 1346912-7772405
Ultra Librarian 3D Model Ultra Librarian 7772405 CAD Model

Description

The SD 960 CY TP is a multi-pair cable from SAB North America.

  • Conductors: 10 (5 pair twisted)
  • Wire Gauge: 24 AWG
  • Voltage: 300V
  • Shield Material: Copper and tinned materials
  • Shield Type: Braid
  • MSL: Not Applicable
  • HTSUS: 8544.49.9000
  • Flame Retardant: Yes
  • UV Resistant: Yes
  • Jacket Insulation Material: Poly-Vinyl Chloride (PVC)
  • Jacket Insulation Diameter: 0.339" (8.61mm)
  • Jacket Insulation Thickness: -

You May Also Be Interested in

Alpha Wire
CABLE 7COND 12AWG BLK SHLD 100'
Need more? Email Us
TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us
General Cable/Carol Brand
CABLE 4COND 20AWG GRY SHLD 1000'
Need more? Email Us
TE Connectivity
55PC CABLE
Need more? Email Us
TE Connectivity
55PC CABLE / THREE CONDUCTOR CABLE, JACKETED, 600 VOLT
Need more? Email Us
3M
MULTI-PAIR 14COND 28AWG GRY 100'
Need more? Email Us
Alpha Wire
CABLE 2COND 10AWG WHT SHLD 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 4COND 22AWG BEIGE 1000'
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 24AWG CHRM 100'
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess