EN
  • EN
  • DE

3600G/14 100

Part No 3600G/14 100
Manufacturer 3M
Catalog Multiple Conductor Cables
Description MULTI-PAIR 14COND 28AWG GRY 100'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer 3M
Series 3600X
Cable Type Multi-Pair
Number of Conductors 14 (7 Pair Twisted)
Wire Gauge 28 AWG
Conductor Strand 7/36
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.220" (5.59mm)
Shield Type Foil, Braid
Length 100.0' (30.5m)
Jacket Color Gray
Voltage 30V
Usage Communication, Computer, Control
Jacket (Insulation) Thickness 0.026" (0.66mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 100%, 90%
Win Source Part Number 774854-3600G/14 100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3600G/14 100 CAD Model

Description

The 3M 3600X series multi-pair cable is from 3M.

  • Conductors: 14 (7 Pairs)
  • Wire Gauge: 28 AWG
  • Shield: Aluminum and Tinned Copper
  • Shield Coverage: 100% and 90%
  • Conductor Material: Tinned Copper
  • Conductor Strand: 7/36
  • Jacket Insulation Material: Poly-Vinyl Chloride (PVC)
  • Jacket Thickness: 0.026" (0.66mm)
  • Cable Diameter: 0.220" (5.59mm)
  • Voltage Rating: 30V
  • Length: 100.0' (30.5m)

You May Also Be Interested in

TE Connectivity
55PC CABLE / High Performance Cable Multi
Lowest to $15.6965
TE Connectivity
55PC CABLE
Need more? Email Us
Belden Inc.
CABLE 2COND 18AWG CHROME 500'
Need more? Email Us
Alpha Wire
CABLE 2COND 10AWG WHT SHLD 100'
Need more? Email Us
Alpha Wire
CABLE 18COND 16AWG SHLD 100'
Need more? Email Us
Alpha Wire
CABLE 2COND 18AWG WHITE 100'
Need more? Email Us
3M
MULTI-PAIR 14COND 28AWG GRY 100'
Need more? Email Us
Alpha Wire
MULTI-PAIR 6COND 26AWG SHLD 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 25COND 22AWG GRAY 1000'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess