EN
  • EN
  • DE

C4412.21.17

Part No C4412.21.17
Manufacturer General Cable/Carol Brand
Catalog Multiple Conductor Cables
Description CABLE 4COND 22AWG BEIGE 1000'
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer General Cable/Carol Brand
Cable Type Multi-Conductor
Number of Conductors 4
Wire Gauge 22 AWG
Conductor Strand Solid
Conductor Material Copper, Annealed Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.125" (3.18mm)
Length 1000.0' (304.8m)
Jacket Color Beige
Ratings ASTM B-3
Features Flame Retardant
Voltage 300V
Operating Temperature Range -20°C ~ 60°C
Usage Alarm, Security, Sound
Jacket (Insulation) Thickness 0.015" (0.38mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Win Source Part Number 763648-C4412.21.17
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian C4412.21.17 CAD Model

Description

The General Cable/Carol Brand 763648-C4412.21.17 is a multi-conductor cable with a wire gauge of 22 AWG and a length of 1000.0' (304.8m).

  • Voltage Rating: 300V
  • Number of Conductors: 4
  • Conductor Material: Copper, Annealed Bare, Solid
  • Jacket Insulation Material: Poly-Vinyl Chloride (PVC)
  • Jacket Insulation Thickness: 0.015" (0.38mm)
  • Jacket Diameter: 0.125" (3.18mm)
  • ASTM Rating: B-3
  • Applications: Alarm, Security, Sound
  • Jacket Color: Beige
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

General Cable/Carol Brand
CABLE 2COND 18AWG RED SHLD 500'
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 24AWG CHRM 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 5COND 18AWG WHITE 1000'
Need more? Email Us
General Cable/Carol Brand
CABLE 4COND 20AWG GRY SHLD 1000'
Need more? Email Us
Alpha Wire
CABLE 2COND 16AWG CLEAR 100'
Need more? Email Us
TE Connectivity
55A CABLE/SINGLE WALL
Need more? Email Us
Alpha Wire
CABLE 7COND 12AWG BLK SHLD 100'
Need more? Email Us
TE Connectivity
55PC CABLE / THREE CONDUCTOR CABLE, JACKETED, 600 VOLT
Need more? Email Us
Belden Inc.
CABLE 3COND 30AWG CHROME 250'
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess