EN
  • EN
  • DE
  • IT

E3602S.18.03

Part No E3602S.18.03
Manufacturer General Cable/Carol Brand
Catalog Multiple Conductor Cables
Description CABLE 2COND 18AWG RED SHLD 500'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer General Cable/Carol Brand
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 18 AWG
Conductor Strand Solid
Conductor Material Copper, Annealed Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC), Plenum
Jacket (Insulation) Diameter 0.158" (4.01mm)
Shield Type Foil
Length 500.0' (152.4m)
Jacket Color Red
Ratings ASTM B-3
Features Drain Wire, Rip Cord
Voltage 300V
Operating Temperature Range 0°C ~ 75°C
Usage Alarm, Safety
Jacket (Insulation) Thickness 0.015" (0.38mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Flexfoil
Shield Coverage 100%
Win Source Part Number 769443-E3602S.18.03
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian E3602S.18.03 CAD Model

Description

The 769443-E3602S.18.03 cable from General Cable/Carol Brand is a multi-conductor cable that is used in a variety of applications.

  • Wire Gauge: 18 AWG
  • Length: 500.0' (152.4m)
  • Number of Conductors: 2
  • Voltage Rating: 300V
  • Features: Drain Wire, Rip Cord
  • Shield Coverage: 100%
  • Shield Material: Flexfoil
  • Conductor Material: Copper, Annealed Bare
  • Conductor Strand: Solid
  • Jacket Material: Poly-Vinyl Chloride (PVC), Plenum
  • Jacket Diameter: 0.158" (4.01mm)
  • Shield Type: Foil
  • Jacket Color: Red
  • Conductor Insulation: Poly-Vinyl Chloride (PVC)
  • Jacket Thickness: 0.015" (0.38mm)
  • Cable Rating: ASTM B-3
  • Temperature Range: 0°C to 75°C
  • Applications: Alarm and Safety

You May Also Be Interested in

General Cable/Carol Brand
CABLE 5COND 18AWG WHITE 1000'
Need more? Email Us
Alpha Wire
CABLE 2COND 18AWG WHITE 100'
Need more? Email Us
Belden Inc.
CABLE 2COND 18AWG CHROME 250'
Need more? Email Us
Alpha Wire
CABLE 2COND 12AWG WHITE 100'
Need more? Email Us
Alpha Wire
CABLE 4COND 14AWG ORG SHLD 1000' / 4 Conductor Multi-Conductor Cable Orange 14 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
CABLE 27COND 24AWG SHLD 100'
Need more? Email Us
General Cable/Carol Brand
MULTI-PAIR 4COND 22AWG GRY 1000'
Lowest to $2.0413
Alpha Wire
CABLE 10COND 20AWG SHLD 1000' / 10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
CABLE 2COND 10AWG WHT SHLD 100'
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess