EN
  • EN
  • DE
  • IT

3105A 0101000

Part No 3105A 0101000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description 2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 1000.0' (304.8m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Belden Inc.
Packaging Spool
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair Twisted)
Wire Gauge 22 AWG
Conductor Strand 7/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.281" (7.14mm)
Shield Type Foil, Braid
Length 1000.0' (304.8m)
Jacket Color Black
Features Drain Wire, Oil Resistant, UV Resistant
Voltage 300 V
Temperature Range - Operating -20°C ~ 60°C
Conductor Insulation Foam High Density Polyethylene (FHDPE)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 100%, 65%
Base Product Number 3105A
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1479557-3105A 0101000
Ultra Librarian 3D Model Ultra Librarian 3105A 0101000 CAD Model

You May Also Be Interested in

Alpha Wire
CABLE 15COND 24AWG SHLD 100'
Need more? Email Us
Alpha Wire
CABLE 7COND 24AWG SHLD 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 2COND 18AWG RED SHLD 500'
Need more? Email Us
Alpha Wire
CABLE 4COND 20AWG SLATE 100' / 4 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Need more? Email Us
Alpha Wire
CABLE 4COND 14AWG ORG SHLD 1000' / 4 Conductor Multi-Conductor Cable Orange 14 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
CABLE 2COND 18AWG CHROME 250'
Need more? Email Us
Alpha Wire
CABLE 5COND 18AWG SLATE 500'
Need more? Email Us
Belden Inc.
CABLE 2COND 18AWG CHROME 500'
Need more? Email Us
General Cable/Carol Brand
MULTI-PAIR 4COND 22AWG GRY 1000'
Lowest to $2.0413

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess