Products specifications

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Omron
Series EE-SX67
Package Bulk
Product Status Active
Sensing Distance 0.197" (5mm)
Sensing Method Through-Beam
Output Configuration NPN - Dark-ON/Light-ON - Selectable
Current - Collector (Ic) (Max) 40 mA
Temperature Range - Operating -25°C ~ 55°C (TA)
Mounting Type Chassis Mount
Package / Case Module, Pre-Wired
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 588288-EE-SX677
Ultra Librarian 3D Model Ultra Librarian EE-SX677 CAD Model

Description

The EE-SX67 series from Omron is a slot type photointerrupter with a transistor output. It is designed for use in optical sensing applications. This electronic component is made by Omron.

  • Sensing method: through-beam
  • Sensing distance: 0.197" (5mm)
  • Output configuration: NPN (dark-ON or light-ON)
  • Response time: not specified
  • Operating temperature range: -25°C to 55°C
  • Mounting: chassis mountable
  • Package: module, pre-wired
  • Maximum collector current: 40 mA
  • Status: active

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPT SLOT PHOTOTRANS 4SMD
Lowest to $0.3656
ECAD model for GP1S296HCPSF
Intel
CAMERA DEPTH MODULE ID F450
Need more? Email Us
ECAD model for 82635DSF450
Rohm Semiconductor
SENSOR OPT SLOT PHOTOTRAN PCB MT
Lowest to $0.5277
ECAD model for RPI-579
Allied Components International
CAMERA MONO BAREBOARD PYTHON480
Need more? Email Us
ECAD model for 11902
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $12.1587
ECAD model for OPB880T51Z
Rohm Semiconductor
SENSOR OPT SLOT PHOTOTRAN PCB MT
Lowest to $1.1316
ECAD model for RPI-122
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $35.8568
ECAD model for MT9P031I12STM-TP
Omron
SENSOR OPT SLOT 2 NPN PCB MOUNT
Need more? Email Us
ECAD model for EE-SX1031
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB854B1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.8015 $76.8090
13+ $10.5040 $136.5520
20+ $10.1754 $203.5080
27+ $9.8469 $265.8663
34+ $9.5196 $323.6664
46+ $8.5338 $392.5548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,030 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention