EN
  • EN
  • DE

G3VM3FTRS

Part No G3VM3FTRS
Manufacturer Omron
Catalog Solid State Relays
Description Solid State Relays - PCB Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Throw Configuration SPST
Win Source Part Number 1135911-G3VM3FTRS
Categories Solid State Relays
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G3VM3FTRS CAD Model

Description

The Omron G3VM3FTRS is a solid-state relay (SSR) in a small surface-mount package. Solid-state relays offer several advantages over traditional electromechanical relays, including faster switching speeds, longer lifespan, and higher reliability. This particular SSR is designed for a variety of switching applications, providing electrical isolation and control of AC or DC loads.

Applications

  • Semiconductor test equipment
  • ATE (Automated Test Equipment)
  • Instrumentation
  • Medical equipment
  • Security systems
  • Industrial control systems

Features

  • Small surface-mount package
  • Low on-resistance
  • High isolation voltage
  • Fast switching speed
  • Long lifespan
  • Low input current

Benefits

  • Space-saving design: The small surface-mount package allows for high-density board layouts.
  • Efficient power switching: Low on-resistance minimizes power dissipation and voltage drop across the relay.
  • Enhanced safety: High isolation voltage provides electrical isolation between the control circuit and the load.
  • Precise timing control: Fast switching speed enables precise control of the load.
  • Improved reliability: Long lifespan reduces maintenance costs and downtime.
  • Direct compatibility with logic circuits: Low input current allows for direct connection to logic circuits.

Additional Details

The G3VM3FTRS typically has a load voltage rating up to a few hundred volts and a load current rating of a few hundred milliamperes (refer to the datasheet for precise values). The control voltage is typically in the range of 3V to 5V, making it compatible with standard logic levels. The isolation voltage is typically several kilovolts. The operating temperature range is typically -30°C to +80°C. The internal structure of the SSR includes a light-emitting diode (LED) and a phototransistor or photovoltaic device to provide electrical isolation. The output is typically a MOSFET.

Always refer to the official datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 500MA 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 180-528V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess