EN
  • EN
  • DE
  • IT

PS7341CL-1A-E3

Part No PS7341CL-1A-E3
Manufacturer California Eastern Labs
Catalog Solid State Relays
Description CURRENT LIMIT TYPE 6-PIN DIP, HIGH ISOLATION VOLTAGE 1-ch Optical Coupled MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Win Source Part Number 1239815-PS7341CL-1A-E3
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS7341CL-1A-E3 CAD Model

Description

The PS7341CL-1A-E3 is a solid-state relay (SSR) manufactured by California Eastern Labs (CEL), which is associated with Renesas Electronics. It's designed for switching various types of loads with electrical isolation between the control and load circuits.

Applications:

  • Industrial control systems
  • Programmable logic controllers (PLCs)
  • Temperature controllers
  • Lighting control
  • Security systems

Features:

  • Solid-state design: Offers long life and high reliability compared to electromechanical relays.
  • Optical isolation: Provides electrical isolation between the control and load circuits.
  • Low on-resistance: Minimizes power dissipation.
  • High surge current capability: Withstands transient current surges.
  • Surface-mount package: Suitable for automated assembly.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Increased reliability: Solid-state design eliminates moving parts, reducing wear and tear.
  • Electrical isolation: Protects the control circuit from high voltage and noise in the load circuit.
  • Reduced power consumption: Low on-resistance minimizes heat generation.
  • Longer lifespan: Solid-state relays typically last much longer than electromechanical relays.
  • Simplified design: Easy to integrate into various systems.

The PS7341CL-1A-E3 typically has a control voltage range suitable for standard logic levels, such as 3.3V or 5V. The load voltage and current ratings are key parameters, determining the maximum voltage and current that the SSR can switch. It is designed to provide clean and reliable switching with minimal noise. Consult the datasheet for complete specifications, including input voltage range, load voltage range, load current rating, isolation voltage, and thermal characteristics.

You May Also Be Interested in

Coto Technology
SSR RELAY SPST-NO 70MA 0-600V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 1.5A 12-280V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 2.5A 0-60V
Need more? Email Us
Coto Technology
SSR RELAY SPST-NO 320MA 0-60V
Need more? Email Us
Coto Technology
SSR RELAY SPST-NO/NC 80MA 0-400V
Need more? Email Us
Littelfuse Inc.
SSR RELAY SPST-NO 150MA 0-350V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 7A 3-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 0-100V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess