Products specifications Report Issue?

Category Relays>Signal Relays, Up to 2 Amps
Mfr Omron Electronics Inc-EMC Div
Series G6S
Package Tube
Mounting SMD (SMT)
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2 A
Switching Voltage 250VAC, 220VDC - Max
Coil Current 8.3 mA
Coil Type Non Latching
Termination Style J Lead
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 4 ms
Release Time 4 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver (Ag), Gold (Au)
Relay Type Telecom
Coil Resistance 2.88 kOhms
Base Product Number G6S
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1316047-G6S-2G DC24
Ultra Librarian 3D Model Ultra Librarian G6S-2G DC24 CAD Model

Description

The Omron Electronics Inc-EMC Div G6S-2G DC24 is a DPDT (2 Form C) signal relay designed for telecom applications.

  • Contact Form: DPDT (2 Form C)
  • Coil Voltage: 24VDC
  • Coil Resistance: 2.88 kOhms
  • Contact Rating: 2A
  • Switching Voltage: Up to 250VAC and 220VDC
  • Operate Time: 4ms
  • Release Time: 4ms
  • Must Operate Voltage: 18VDC
  • Must Release Voltage: 2.4VDC
  • Mounting Type: SMD
  • Operating Temperature: -40°C to 85°C
  • MSL Level: 3 (168 Hours)
  • ECCN: EAR99

You May Also Be Interested in

Omron
Lowest to $1.1143
ECAD model for G6S-2-24VDC
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 24VDC / General Purpose Relay DPDT (2 Form C) Surface Mount
Need more? Email Us
ECAD model for V23079G1005B301
Panasonic
RELAY TELECOM DPDT 1A 12VDC / Telecom Relay DPDT (2 Form C) Surface Mount
Lowest to $3.8895
ECAD model for AGN200S12Z
Omron
Lowest to $1.2972
ECAD model for G5V-2-H1-24V
Panasonic
RELAY GEN PURPOSE DPDT 1A 3VDC / General Purpose Relay DPDT (2 Form D) Through Hole
Need more? Email Us
ECAD model for TXD2-2M-3V
Omron
Need more? Email Us
ECAD model for G6A-474P-LT36-12VDC
Omron
Need more? Email Us
ECAD model for G5V-2-4DC24V
Littelfuse Inc.
RELAY REED DPST 500MA 5V /
Lowest to $32.5970
ECAD model for HE722A0500
Omron
Lowest to $3.6532
ECAD model for G6A-234P-ST-US-24VDC

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention