EN
  • EN
  • DE

P7S-14F-END DC24

Part No P7S-14F-END DC24
Manufacturer Omron
Catalog Relay Sockets
Description RELAY SOCKET 14 POS DIN RAIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Socket
Number of Positions 14
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products G7S Series
Ultra Librarian 3D Model Ultra Librarian P7S-14F-END DC24 CAD Model

Description

NULL

You May Also Be Interested in

Omron
MY4 SOCKET/DIN MOUNT
Lowest to $2.0147
Omron
RELAY SOCKET 14 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $5.4740
Honeywell
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $4.9111
Weidmuller
RELAY SOCKET SPW 3CO
Lowest to $14.9180
Panasonic
RELAY SOCKET 4 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $0.8749
TE Connectivity
MODULAR RELAY HOLDER
Lowest to $1.1758
TE Connectivity
RELAY BASE HOUSING BLACK / Relay Housing Wiring Harness
Lowest to $1.3480
TE Connectivity
5P POS-LOCK BU GEH / Relay Housing Wiring Harness
Lowest to $0.1644
Omron
DIN-RAIL SOCKET FOR G2R-2(S)RELA
Lowest to $2.6900

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess