EN
  • EN
  • DE

SS-5GL07-3T

Part No SS-5GL07-3T
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION HINGE SPST  /  Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr Omron Electronics Inc-EMC Div
Series SS
Base Product Number SS-5
Other Names SS5GL073T,2266-SS-5GL07-3T
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.7000
Win Source Part Number 1233619-SS-5GL07-3T
Ultra Librarian 3D Model Ultra Librarian SS-5GL07-3T CAD Model

Description

The SS-5GL07-3T is a compact snap-action switch belonging to Omron's SS series. This switch is engineered for high reliability and precision, typically used in applications demanding accurate detection and switching capabilities. It's designed to respond to minute movements or presence of objects, commonly implemented across varied industrial and commercial sectors.

Applications:

  • Home Appliances: Detection of door closure in refrigerators or washing machines.
  • Industrial Automation: Limit switches in robotic arms and conveyor systems.
  • Office Equipment: Paper detection sensors in printers and scanners.
  • Security Systems: Tamper detection in alarm systems.
  • Testing and Measurement Equipment: Position detection in precision instruments.

Features:

  • Compact Design: Optimizes space usage in densely packed electronic assemblies.
  • High Sensitivity: Allows for the detection of slight movements or forces.
  • Snap Action Mechanism: Guarantees quick and reliable switching action.
  • Long Operating Life: Engineered to endure millions of switching cycles.
  • Variety of Actuators: Available with different actuator types to suit various applications.

Benefits:

  • Exceptional Reliability: Provides consistent and dependable performance, reducing downtime.
  • Simple Integration: Its compact size facilitates ease of installation in confined spaces.
  • Cost-Effectiveness: Delivers excellent value by combining high performance with a reasonable price.
  • Enhanced Durability: Capable of withstanding demanding operational conditions.
  • Precise Detection: Enables accurate and responsive switching for optimal system performance.

The SS-5GL07-3T model is designed with a specific lever actuator, enhancing its applicability for tasks requiring a defined actuation point. This switch is particularly well-suited for scenarios where precise, repeatable, and long-lasting performance is paramount. Its versatile characteristics and robust construction make it a preferred option for a wide array of applications needing a dependable switching component.

You May Also Be Interested in

Omron
SWITCH SNAP ACT SPST-NO 0.1A 6V
Need more? Email Us
Honeywell
LARGE BASIC SWITCH
Need more? Email Us
Omron
SWITCH SNAP ACT SPST-NO 0.1A 30V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 15A 250V
Need more? Email Us
Honeywell
SWITCH SNAP ACT DPST-NO 3A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess