EN
  • EN
  • DE

1.5KE12ARL4G

Part No 1.5KE12ARL4G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 10.2VWM 16.7VC AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Series Mosorb?
Packaging Reel(TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 10.2V
Voltage - Breakdown (Min) 11.4V
Voltage - Clamping (Max) @ Ipp 16.7V
Current - Peak Pulse (10/1000μs) 90A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Operating Temperature Range -65°C ~ 175°C (TJ)
Mounting Style Through Hole
Package DO-201AD, Axial
Manufacturer Device Package Axial
Win Source Part Number 117444-1.5KE12ARL4G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian 1.5KE12ARL4G CAD Model

Description

Product Overview: 1.5KE12ARL4G - ON Semiconductor

The 1.5KE12ARL4G is a robust transient voltage suppressor (TVS) diode designed by ON Semiconductor, a leading figure in energy-efficient innovations. This high-quality electronic component is engineered to protect sensitive electronic equipment from voltage spikes and surges that can cause irreparable damage. With its high surge capability, this TVS diode is an ideal choice for a variety of applications where reliability and performance are paramount.

Key Features

  • Transient Protection: The 1.5KE12ARL4G is capable of clamping and dissipating the energy of voltage transients, offering a standoff voltage of 12V which makes it suitable for a wide range of protection needs.
  • Peak Pulse Power: It can withstand impulses of 1500W peak pulse power (10/1000μs waveform), ensuring durable protection against high energy transients.
  • Reverse Leakage: With a low leakage current, this device maintains its protective capabilities without significantly affecting the overall power consumption of the system it's integrated into.
  • Robust Construction: The glass passivated junction build provides a reliable barrier against moisture and other environmental contaminants, enhancing the longevity and reliability of the diode.
  • Operating Temperature Range: The operating temperature range of -55°C to +175°C allows the 1.5KE12ARL4G to function effectively under extreme conditions.
  • Compliance: This device is compliant with the RoHS directive, making it an environmentally friendly choice for electronics manufacturers.

Applications

The versatility of the 1.5KE12ARL4G makes it suitable for a vast array of applications, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply units
  • Automotive electronics
  • Medical equipment

ON Semiconductor's commitment to quality ensures that the 1.5KE12ARL4G TVS diode is a reliable component for safeguarding electronic circuits from voltage transients. Its robust design and compliance with industry standards make it a trusted choice for engineers and designers looking to enhance the durability and safety of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess