Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 43V
Minimum Breakdown Voltage 47.8V
Max Clamping Voltage 77.4V
Power Dissipation - Pd 400W
Applications General Purpose
Capacitance @ Frequency 135pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 1002523-1SMA43CAT3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMA43CAT3G CAD Model

Description

The 1SMA43CAT3G is a high-performance Zener overvoltage transient suppressor designed by ON Semiconductor, catering to a wide range of voltage regulation and protection applications. This robust device is engineered to protect sensitive electronics from voltage spikes and surges, ensuring reliable operation even under harsh conditions.

Key Features:

  • Stand-Off Voltage: The device offers a stand-off voltage of 43V, making it suitable for systems that operate around this voltage level.
  • Peak Power Dissipation: With a peak power dissipation of 400W for a 10/1000μs waveform, this suppressor can handle significant power spikes without compromising the integrity of the protected circuit.
  • Low Leakage: The 1SMA43CAT3G boasts low leakage current, thereby reducing power loss and improving efficiency in standby or off modes.
  • Fast Response Time: Its fast response time ensures quick activation during transient events, providing immediate protection to the circuit components.
  • Package: Available in the SMA package, it offers a compact footprint for PCB layouts, making it ideal for space-constrained applications.
  • Operating Temperature Range: This device operates effectively within a broad temperature range from -55°C to +150°C, accommodating various environmental conditions.

Applications:

The 1SMA43CAT3G is versatile and can be used in various applications, including:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Industrial systems requiring voltage regulation and transient protection
  • Telecommunication devices that need safeguarding from voltage spikes
  • Automotive electronics where reliability and durability are critical
  • Power supply circuits to prevent overvoltage damage

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 1SMA43CAT3G is no exception. It is manufactured to meet high-quality standards, ensuring long-term reliability for the devices it protects. This transient suppressor is an ideal choice for designers looking to enhance the durability of their electronic products against voltage-related stresses.

You May Also Be Interested in

Amazing
TVS DEVICE 1-CHANNEL 24V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for AZ4624-01L
Micro Commercial Co
TVS DIODE 26VWM 42.1VC SOD123FL / 42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123FL
Lowest to $0.2455
ECAD model for SMF26A-TP
Nexperia USA Inc.
TVS DIODE 8VWM 22VC DFN1006D-2 / 22V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN1006D-2
Need more? Email Us
ECAD model for PESD8V0S1ULDYL
Rohm Semiconductor
TVS DIODE 22VWM 38VC SSD3 / 38V Clamp 1A Ipp Tvs Diode Surface Mount SSD3
Need more? Email Us
ECAD model for MMBZ27VCLFHT116
Amazing
TVS DEVICE 1-CHANNEL 5V / Clamp Ipp Tvs Diode Surface Mount DFN0603P2Y
Lowest to $0.0329
ECAD model for AZ5A75-01F
Comchip Technology
TVS DIODE 5VWM 15VC SOD523 / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Lowest to $0.0726
ECAD model for CPDH5V0UC-HF
Yageo
TVS ESD, SOD-123S, 33V, 53.3V, R / 53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123S
Lowest to $0.0362
ECAD model for SJD12C33L01
STMicroelectronics
TVS DIODE 24VWM 40VC R6 / 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $5.6554
ECAD model for LDP24A
Panjit
ULTRA LOW CAPACITANCE ESD PROTEC / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Need more? Email Us
ECAD model for PE1605C2A_R1_00001

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention