Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 120 µH
Tolerance ±20%
Current - Saturation (Isat) 380mA
Shielding Unshielded
DC Resistance (DCR) 1.8Ohm Max
Ratings AEC-Q200
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 1 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.177" L x 0.157" W (4.50mm x 4.00mm)
Height - Seated (Max) 0.138\
Ultra Librarian 3D Model Ultra Librarian APSD00050432121M00 CAD Model

Description

NULL

You May Also Be Interested in

Vishay
FIXED IND 1.5UH 31A 3.43MOHM SMD
Need more? Email Us
ECAD model for IHLP6767DZER1R5M11
Sunlord
FIXED IND 8.2UH 1.4A 221MOHM SMD / 8.2 µH Shielded Drum Core, Wirewound Inductor 1.4 A 221mOhm Max Nonstandard
Lowest to $0.3547
ECAD model for SWPA4018S8R2MT
Vishay
FIXED IND 820UH 100MA 12 OHM TH / 820 µH Unshielded Inductor 100 mA 12Ohm Max Axial
Need more? Email Us
ECAD model for IRF36ER821K
Sunlord
FIXED IND 220UH 800MA 779MOHM SM / 220 µH Shielded Drum Core, Wirewound Inductor 800 mA 779mOhm Max Nonstandard
Lowest to $0.1037
ECAD model for SWPA8040S221MT
Vishay
FIXED IND 10UH 250MA 1.6 OHM SMD / 10 µH Unshielded Drum Core, Wirewound Inductor 250 mA 1.6Ohm Max 1812 (4532 Metric)
Lowest to $0.5047
ECAD model for IMC1812ER100K
Vishay
Inductor INDUCTOR(0805, 120NH, 500MA, 5%)
Need more? Email Us
ECAD model for IMC0805RKR12J01
Kemet
INDUCTOR, WW SMD / 330 µH Unshielded Drum Core, Wirewound Inductor 30 mA 7Ohm 1007 (2518 Metric)
Need more? Email Us
ECAD model for L1007C331KPWST
Bourns Inc.
FIXED IND 33UH 7.4A 20 MOHM TH
Need more? Email Us
ECAD model for 2207-V-RC
TDK Corporation
FIXED IND 100NH 70A 0.18MOHM SMD
Need more? Email Us
ECAD model for VLBU6565100T-R10L

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention