Products specifications Report Issue?

Reference Date Code 2015+
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 747572-MMBT3904/1A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBT3904/1A CAD Model

Description

The MMBT3904/1A by NXP Semiconductors is a high-performance NPN bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This device is a member of the 3904 family of transistors, renowned for their reliability and versatility in various electronic circuits.

Key Features

  • Transistor Polarity: NPN - Ideal for use as a switch or amplifier.
  • Collector-Emitter Voltage (Vceo): 40V - Provides a good balance between breakdown voltage and minimal power dissipation.
  • Collector Current (Ic): Up to 200 mA - Suitable for driving small loads in electronic circuits.
  • DC Current Gain (hFE): 100 to 300 - Ensures efficient current amplification.
  • Transition Frequency (fT): 300 MHz - High-frequency operation allows usage in RF applications.
  • Power Dissipation (Pd): 350 mW - Capable of dissipating moderate amounts of power without overheating.
  • Package: SOT-23 - A compact surface-mount package that is suitable for automated assembly processes.

Applications

The MMBT3904/1A transistor is well-suited for a wide range of applications due to its general-purpose nature. It is commonly used in:

  • Signal amplification in audio and radio frequency (RF) circuits.
  • Switching operations in digital and analog circuits.
  • Driver stages in amplifiers and other electronic devices.
  • Control circuits in embedded systems.
  • Power management in portable and low-power devices.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MMBT3904/1A is no exception. It is manufactured to high standards, ensuring consistent performance and reliability for industrial, commercial, and consumer applications. The device also meets or exceeds various environmental and regulatory standards, making it a responsible choice for electronic designers and manufacturers.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention