Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 1
Category Circuit Protection
Family TVS - Diodes
Series Automotive AEC-Q101
Packaging Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 36V
Voltage - Breakdown (Min) 40V
Voltage - Clamping (Max) @ Ipp 58.1V
Current - Peak Pulse (10/1000µs) 3.4A
Power - Peak Pulse 200W
Power Line Protection No
Applications Automotive
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package SOD-123F
Manufacturer Device Package SOD-123FL
Catalog SMF5.0AT1G Series
Win Source Part Number 064969-SMF36AT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMF36AT1G CAD Model

Description

ON Semiconductor SMF36AT1G Product Overview

The SMF36AT1G from ON Semiconductor is a robust, high-performance transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This compact device is a part of ON Semiconductor's SMF series, renowned for its reliability and efficiency in safeguarding circuitry.

Key Features

  • Stand-off Voltage: The SMF36AT1G offers a stand-off voltage of 36V, making it suitable for a wide range of applications where this level of voltage protection is required.
  • Peak Pulse Power: With its capability to handle 200W of peak pulse power dissipation for a 10/1000μs waveform, this TVS diode ensures excellent clamping performance during transient events.
  • Low Leakage: The device is designed with low leakage current, minimizing power loss and ensuring better overall efficiency in the application it is protecting.
  • Fast Response Time: The diode's response time to transient events is less than 1 picosecond from 0V to BV min, providing immediate protection against voltage spikes.
  • Package: Housed in a small footprint SOD-123FL package, the SMF36AT1G is ideal for space-constrained applications while offering robust thermal performance.

Applications

The SMF36AT1G is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Portable electronic devices where size and power efficiency are critical.
  • Power supply circuits needing protection against overvoltage conditions.
  • Automotive electronics that require high reliability and protection against transient voltages.
  • Industrial and commercial systems where surge protection is a necessity.

Quality and Environmental Compliance

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The SMF36AT1G is no exception and is compliant with environmental standards, ensuring both performance and environmental responsibility. With its Pb-free design, it is RoHS compliant, reducing the environmental impact and making it suitable for use in a wide range of markets and applications.

In summary, the SMF36AT1G TVS diode from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient way to protect their electronic systems from voltage transients. Its combination of high peak pulse power capability, fast response time, and small package size makes it an ideal solution for a wide range of protective applications.

You May Also Be Interested in

STMicroelectronics
ESD Suppressor Diode TVS Uni-Dir 20V 2-Pin SMB T/R / TVS DIODE 20VWM 35VC SMB
Need more? Email Us
ECAD model for LNBTVS3-220U
STMicroelectronics
TVS DIODE 10VWM 15VC 4FLIPCHIP / 15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip
Lowest to $0.5248
ECAD model for CBTVS2A12-1F3
DIOTEC Electronics Corporation
TVS DIODE 5VWM 25VC SOD882 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 (DFN1006-2)
Need more? Email Us
ECAD model for ESD9BL0521P
Amazing
TVS DEVICE 1-CHANNEL 24V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for AZ4624-01L
Yageo
TVS ESD, SOD-123S, 33V, 53.3V, R / 53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123S
Lowest to $0.0362
ECAD model for SJD12C33L01
Comchip Technology
TVS DIODE 3VWM 20VC SOD323 / 20V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0499
ECAD model for CPDV3V0-HF
Comchip Technology
DIODE ESD 5VWM 10VC 0201/DFN0603 / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
Need more? Email Us
ECAD model for CPDZC5V0HP-HF
Comchip Technology
TVS DIODE 12VWM 28.6VC SOD323 / 28.6V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0724
ECAD model for CPDV12V0-HF
Comchip Technology
TVS DIODE 5VWM 25VC SOD323 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV5V0B-HF

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3941 $57.1445
350+ $0.3235 $113.2250
540+ $0.3133 $169.1820
740+ $0.3032 $224.3680
960+ $0.2931 $281.3760
1,280+ $0.2628 $336.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,174 pieces
MOQ: 145 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention