The UAA3590TW/C1 is a cutting-edge RF receiver integrated circuit (IC) designed and manufactured by NXP Semiconductors. This high-performance IC is specifically tailored for the demands of modern wireless communication systems. It is a versatile component that can be integrated into a wide range of applications, including but not limited to automotive keyless entry systems, remote controls, and wireless security systems.
Key Features
- Frequency Range: The UAA3590TW/C1 operates within a broad frequency range, making it suitable for various radio frequency applications.
- High Sensitivity: This IC boasts exceptional sensitivity, enabling it to detect weak signals, which is crucial for reliable performance in wireless communication.
- Low Power Consumption: Designed with energy efficiency in mind, the UAA3590TW/C1 ensures minimal power usage, prolonging battery life in portable applications.
- Integration: The IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of the end product.
- Robustness: NXP's commitment to quality means the UAA3590TW/C1 is built to withstand harsh conditions and provide consistent performance over a wide temperature range.
Applications
The versatility of the UAA3590TW/C1 allows it to be employed in various applications that require reliable RF communication. It is particularly well-suited for:
- Automotive keyless entry and immobilizer systems
- Remote control systems for consumer electronics
- Wireless alarm and security systems
- Home automation and smart home devices
Technical Specifications
Parameter
Value
Supply Voltage
Typically 5V
Operating Temperature
-40°C to +85°C
Package
SOT-115J
Data Rate
High Speed
For designers and engineers looking for a reliable and efficient RF receiver IC, the UAA3590TW/C1 by NXP Semiconductors presents an excellent option, combining performance with ease of integration.