Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819168-BCR148W E6327
Ultra Librarian 3D Model Ultra Librarian BCR148W E6327 CAD Model

Description

The BCR148W E6327 is a single, pre-biased NPN bipolar junction transistor (BJT) manufactured by Infineon Technologies. This transistor integrates a bias resistor network, which simplifies circuit design and reduces the number of external components needed. It is primarily used in applications where space is limited and minimizing component count is crucial. Its pre-biased configuration eliminates the need for external resistors, making it easier to implement in various electronic circuits.

Applications:

  • Digital circuit applications: Used as a switching element in digital circuits.
  • General-purpose amplification: Suitable for small signal amplification.
  • Automotive applications: Can be found in various automotive electronic systems, specifically in switching circuits.
  • Portable devices: Due to its compact size and reduced external component requirements, it's suitable for use in portable devices such as mobile phones and tablets.
  • Switching circuits: Used for switching loads in various electronic applications.

Features:

  • Built-in bias resistor: Simplifies circuit design and reduces component count.
  • Small SOT-323 package: Compact size for space-constrained applications.
  • NPN transistor: Standard NPN configuration for broad applicability.
  • Low saturation voltage: Ensures efficient switching performance.
  • High DC current gain (hFE): Provides good amplification characteristics.

Benefits:

  • Reduced PCB space: Integrated resistors minimize external components, leading to a smaller footprint.
  • Simplified design: Eliminates the need for external bias resistor calculations, speeding up the design process.
  • Lower cost: Reduces overall BOM (Bill of Materials) cost by integrating resistors.
  • Improved reliability: Fewer external components mean fewer solder joints, resulting in improved circuit reliability.
  • Enhanced performance: Optimized bias resistor values ensure optimal transistor performance.

Additional Details:

The BCR148W E6327 comes in a small SOT-323 package. The integrated bias resistor values are tailored to provide specific input and output characteristics, optimizing its performance for various applications. The transistor is designed to operate over a wide temperature range, making it suitable for automotive and industrial applications. The maximum collector current is specified in the datasheet and should be considered during the design phase to ensure the transistor operates within its safe operating area. The specific resistor values are available in the device's datasheet.

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS NPN 50V SOT23-3
Lowest to $0.0314
ECAD model for SMMUN2234LT1G
Rohm Semiconductor
TRANS PREBIAS PNP 50V SST3
Lowest to $0.1941
ECAD model for DTA114ECAT116
Nexperia USA Inc.
TRANS PREBIAS PNP 50V TO236AB
Need more? Email Us
ECAD model for PDTA144VT,215
Toshiba Semiconductor and Storage
TRANS PREBIAS NPN 50V 0.8A SMINI
Need more? Email Us
ECAD model for RN1427TE85LF
Micro Commercial Co
TRANS PREBIAS NPN 50V SOT523
Need more? Email Us
ECAD model for DTC144TE-TP
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
Need more? Email Us
ECAD model for DTC015EUBTL
Nexperia USA Inc.
TRANS PREBIAS NPN 50V SOT323
Lowest to $0.2323
ECAD model for PDTC144WU,115
Diodes Incorporated
TRANS PREBIAS NPN 50V SOT23-3
Lowest to $0.0646
ECAD model for ADTA124ECAQ-13
Nexperia USA Inc.
TRANS PREBIAS PNP 50V TO236AB
Lowest to $5.8647
ECAD model for PDTB143ETR

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention