Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1158160-BZX85B11
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX85B11 CAD Model

Description

The BZX85B11 is a 1.3 W Zener diode manufactured by Vishay. It is designed for voltage regulation and stabilization applications. Encapsulated in a DO-41 package, this diode is suitable for through-hole mounting.

Applications

  • Voltage stabilization
  • Voltage regulation
  • Overvoltage protection
  • Clipping and clamping circuits
  • Reference voltage generation

Features

  • High power dissipation: 1.3 W
  • Tolerance of ±5% on nominal zener voltage
  • Low dynamic resistance
  • Standard DO-41 package
  • RoHS compliant

Benefits

  • Stable voltage regulation even under fluctuating load conditions.
  • Effective protection against overvoltage transients.
  • Easy integration into through-hole PCB designs.
  • Reliable performance in a variety of operating environments.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The BZX85B11 features a Zener voltage of 11 V at a test current of 23 mA. The maximum reverse leakage current is 0.1 μA at 8 V. The operating temperature range is -65 °C to +175 °C. The forward voltage is 1.2 V at a forward current of 200 mA.

You May Also Be Interested in

Rohm Semiconductor
Video signal switcher
Lowest to $2.8019
ECAD model for BA7606F
Cypress Semiconductor Corp
2M (128K x 16) Static RAM
Need more? Email Us
ECAD model for CY62137CV33LL-70BAI
Coilcraft
SMT Power Inductors - DS3316P
Need more? Email Us
ECAD model for DS3316P-105MLD
Fairchild/ON Semiconductor
2.7A, 1.2V Low Dropout Linear Regulator for VRM8.5
Need more? Email Us
ECAD model for FAN1589
Infineon Technologies
BUFFER GATE DRIVER INTEGRATED CIRCUIT
Lowest to $9.1636
ECAD model for AUIR08152STR
COSMO
REED RELAY
Need more? Email Us
ECAD model for D2A240000
Cherry Semiconductor Corporation
3A Adjustable Linear Regulator
Need more? Email Us
ECAD model for CS5203-1
Eutech Microelectronics
Low Cost 1A Linear Battery Charge Controllers
Need more? Email Us
ECAD model for EUP8051-42QIR1
National Semiconductor (TI)
Hex Unified Bus Receiver
Need more? Email Us
ECAD model for DS7837J

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention