Products specifications Report Issue?

Win Source Part Number 1085819-PNX85507EBM1
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PNX85507EBM1 CAD Model

Description

Product Overview: PNX85507EBM1

The PNX85507EBM1 is a high-performance integrated circuit from NXP Semiconductors, designed to cater to the advanced needs of the modern electronics industry. This robust chip is a testament to NXP's commitment to delivering innovative solutions that drive the smart connected world.

Key Features

  • Advanced Processing Capabilities: At the heart of the PNX85507EBM1 lies a powerful processor core that can handle complex computations with ease, making it ideal for a range of applications from multimedia to advanced control systems.
  • High Connectivity: Equipped with multiple connectivity options, this product ensures seamless integration into existing systems, with support for standard communication protocols.
  • Energy Efficiency: Designed with power conservation in mind, the PNX85507EBM1 maintains a balance between performance and energy consumption, extending the battery life of portable devices.
  • Robust Security: NXP's focus on security is evident in this product, which includes features to protect against unauthorized access, ensuring the integrity and confidentiality of user data.

Applications

The versatility of the PNX85507EBM1 allows it to be used across various domains, including but not limited to:

  • Smart Home Devices
  • Internet of Things (IoT) Applications
  • Automotive Systems
  • Industrial Control Units
  • Consumer Electronics

Technical Specifications

The PNX85507EBM1 boasts an impressive array of technical specifications that make it a top choice for designers and engineers:

  • Manufacturer: NXP Semiconductors
  • Product Category: Integrated Circuits (ICs)
  • Mounting Style: Surface Mount
  • Package / Case: Specific to the product series
  • Operating Temperature Range: Defined by the product datasheet

Quality and Reliability

NXP Semiconductors is known for its rigorous testing and quality control measures. Customers can rest assured that the PNX85507EBM1 meets the highest standards of quality and reliability, backed by NXP's reputation in the semiconductor industry.

You May Also Be Interested in

Richtek USA Inc.
6 Channels 150mA x1/x1.5/x2 Charge Pump White LED Driver
Lowest to $1.2069
ECAD model for RT9379GQW
Dell
Need more? Email Us
ECAD model for R730XD24SG2749
ABB Embedded Power
45 A Soft Starter PSR Series; IP00; IP20; 18.5 kW
Need more? Email Us
ECAD model for PSE45-600-70
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
ECAD model for RSP-2000-24
L-com
1.75"x19" (1U) 24 Port Category 6 Shielded Feed-Thru Coupler panel with Cable
Need more? Email Us
ECAD model for PR175-SC6-24-CM
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
ECAD model for RKC4.4-1.5-RSC4.4/S1587/CS10575/SV
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1578
ECAD model for PTS641SK34SMTR2LFS
World Produts Inc.
Need more? Email Us
ECAD model for P6SMBJ15A-F
Taiwan Semiconductor
DIODE GEN PURP 600V 1.5A DO214AC / Diode Standard 600 V 1.5A Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for RS2JAHR3G

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention