Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408155-XC6401EEB2MRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401EEB2MRN CAD Model

Description

The XC6401EEB2MRN is a synchronous step-down DC-DC converter manufactured by Torex Semiconductor Ltd. It's designed to provide high efficiency and a compact solution for various portable and battery-powered applications. The device uses a PWM/PFM control scheme, automatically switching between Pulse Width Modulation (PWM) for heavier loads and Pulse Frequency Modulation (PFM) for lighter loads to maintain optimal efficiency across a wide range of load conditions.

Applications:

  • Wearable Devices: Smartwatches, fitness trackers, and other wearable electronics requiring efficient power management.
  • IoT (Internet of Things) Devices: Sensors, trackers, and connected devices where low power consumption is essential.
  • Mobile Phones and Smartphones: Power regulation for different sections of the device.
  • Portable Electronic Devices: MP3 players, digital cameras, and handheld gaming devices needing long battery life.
  • Wireless Communication Devices: Bluetooth modules, Wi-Fi modules, and other wireless devices operating on batteries.

Features:

  • Wide Input Voltage Range: Allows for flexibility in power source selection.
  • Fixed Output Voltage: Delivers a stable and precise output voltage.
  • PWM/PFM Control: Automatically switches between PWM and PFM modes for optimal efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Short Circuit Protection: Prevents damage from short circuit conditions.
  • Thermal Shutdown Protection: Protects the device from overheating and damage.
  • Small Package: Enables use in space-constrained applications.

Benefits:

  • High Efficiency: Maximizes battery life in portable applications.
  • Compact Size: Allows for smaller and lighter product designs.
  • Stable Output Voltage: Ensures reliable power delivery to the connected components.
  • Protection Features: Enhances the safety and reliability of the application.
  • Simplified Design: Fixed output voltage and integrated features simplify the design process.

Additional Details:

The XC6401EEB2MRN utilizes synchronous rectification, which replaces the Schottky diode with a MOSFET switch to reduce conduction losses and improve overall efficiency. Internal compensation is also integrated, eliminating the need for external compensation components, which simplifies the design. The specific output voltage for this part is 1.2V. This device comes in a small package, making it perfect for applications where space is at a premium.

You May Also Be Interested in

Atmel
Need more? Email Us
ECAD model for U4290B-BTL
Atmel
Need more? Email Us
ECAD model for U2501B
Toshiba Semiconductor and Storage
Lowest to $9.9969
ECAD model for U1100
Atmel
Need more? Email Us
ECAD model for U4050B-NFL
Protek Devices
Need more? Email Us
ECAD model for U0404FC36C-T710-2
NXP / Nexperia
Need more? Email Us
ECAD model for U2330B-AFLG3
Toshiba Semiconductor and Storage
TOSHIBA ZENER DIODE SILICON DIFFUSED-JUNCTION TYPE
Need more? Email Us
ECAD model for U5ZA27C
ON Semiconductor
Need more? Email Us
ECAD model for U1540G
Atmel
Need more? Email Us
ECAD model for U4226B-MFSG3

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6531 $65.7558
44+ $2.9972 $131.8768
67+ $2.9042 $194.5814
93+ $2.8097 $261.3021
120+ $2.7166 $325.9920
160+ $2.4359 $389.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,470 pieces
MOQ: 18 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention