EN
  • EN
  • DE

2N6388

Part No 2N6388
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(65W) | TRANS NPN DARL 80V 10A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 3V at 100mA, 10A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 5A, 3V
Maximum Power 2W
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number 2N6388
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1124125-2N6388
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6388 CAD Model

Description

ON Semiconductor 2N6388 Silicon Controlled Rectifier

The 2N6388 is a robust silicon controlled rectifier (SCR) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This SCR is a highly reliable semiconductor device used in a variety of applications that require controlled rectification and switching. It is designed to handle high currents and voltages, making it suitable for industrial, automotive, and consumer markets.

Key Features

  • Voltage Capacity: The 2N6388 is capable of withstanding peak repetitive off-state voltages (VDRM) up to 800V, ensuring stability and reliability in high-voltage applications.
  • Current Handling: This SCR can manage average on-state currents (IT(AV)) of up to 16A, making it suitable for heavy-duty operations.
  • Gate Trigger Current: It has a low gate trigger current (IGT), which allows for easy triggering of the SCR with minimal power.
  • Surge Capability: The device boasts a high surge capability (ITSM), which is essential for applications that experience short-term overloads.
  • Thermal Characteristics: With an excellent thermal resistance, the 2N6388 can maintain its performance even under high temperature conditions.

Applications

The versatility of the 2N6388 SCR allows it to be used in a wide array of applications, including:

  • Motor control circuits
  • Power supplies
  • Heating controls
  • Lighting dimmers
  • Capacitive discharge ignitions
  • Overvoltage crowbar protection circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2N6388 SCR is no exception and is designed to meet stringent quality standards. It is constructed with the finest materials, ensuring long-term reliability and performance under various environmental conditions.

Environmental Considerations

As an environmentally conscious company, ON Semiconductor ensures that the 2N6388 SCR complies with RoHS directives, making it a safe choice for developers and manufacturers looking to create eco-friendly products.

Overall, the 2N6388 from ON Semiconductor is a powerful and reliable component that offers efficient performance for controlled rectification and switching applications. Its robust design and high power-handling capabilities make it an ideal choice for engineers and designers seeking quality and durability in their electronic designs.

You May Also Be Interested in

ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6239 $53.0315
200+ $0.5119 $102.3800
305+ $0.4959 $151.2495
420+ $0.4799 $201.5580
540+ $0.4639 $250.5060
725+ $0.4160 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess