EN
  • EN
  • DE

2N6394

Part No 2N6394
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description SCR 50V 12A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features SCR 50 V 12 A Standard Recovery Through Hole TO-220AB
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-220-3
Case / Package TO-220AB
Family Name 2N6394
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906284-2N6394
Ultra Librarian 3D Model Ultra Librarian 2N6394 CAD Model

Description

The ON Semiconductor 2N6394 is a robust Silicon Controlled Rectifier (SCR) designed for phase control operations in converters, power control circuits, and motor control applications. This SCR is a highly versatile component that can be used in a wide range of industries, including industrial, automotive, and consumer electronics. With its high surge capability and excellent on-state characteristics, the 2N6394 is engineered to deliver reliable performance in environments requiring precise control of high-power AC loads.

Key Features

  • High Surge Capability: The 2N6394 can handle surge currents, making it suitable for applications that experience short-duration overloads.
  • High Blocking Voltage: With a maximum repetitive peak reverse voltage (VRRM) of 400V, the device can block high voltage without entering the avalanche breakdown region.
  • Rated Current: It offers a rated on-state current (IT) of 25A, which is ideal for handling moderate to high power requirements.
  • Gate Trigger Current: A low gate trigger current (IGT) makes it easier to trigger the SCR into conduction, ensuring reliable switching with minimal control power.
  • Thermal Characteristics: The device is designed with a maximum operating junction temperature of 125°C, providing a good thermal margin for various applications.

Applications

The ON Semiconductor 2N6394 is suitable for a variety of applications, including:

  • AC phase control circuits
  • Motor control systems
  • Battery chargers
  • Power supply units
  • Lighting systems
  • Heating controls

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 2N6394 SCR is no exception. This component is manufactured to meet the stringent standards required by industrial and automotive applications. Users can expect consistent performance and a long operational life, making the 2N6394 a trusted choice for engineers and designers looking for a reliable SCR solution.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7076 $59.7660
85+ $1.4012 $119.1020
130+ $1.3574 $176.4620
180+ $1.3136 $236.4480
230+ $1.2698 $292.0540
305+ $1.1385 $347.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess