EN
  • EN
  • DE

2SA1740D-TD

Part No 2SA1740D-TD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153935-2SA1740D-TD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1740D-TD CAD Model

Description

ON Semiconductor 2SA1740D-TD PNP Transistor

The 2SA1740D-TD is a high-quality PNP transistor developed by ON Semiconductor, a leader in the semiconductor industry. This product is designed for general-purpose amplifier and switching applications, making it a versatile component for a wide range of electronic circuits. The 2SA1740D-TD boasts excellent performance characteristics that meet the requirements of modern electronics.

Key Features:

  • Type: PNP Bipolar Transistor
  • Package: The transistor comes in a compact SOT-89 package that is suitable for surface-mount technology (SMT), providing a space-saving solution for PCB designs.
  • Collector-Emitter Voltage (Vceo): The 2SA1740D-TD can handle a collector-emitter voltage up to -50V, ensuring stable operation in circuits with moderate voltage requirements.
  • Collector Current (Ic): It supports a continuous collector current of up to -2A, making it capable of driving moderate loads.
  • Power Dissipation (Pd): The device has a power dissipation rating of 1W, which allows it to handle a reasonable amount of power without overheating.
  • DC Current Gain (hFE): The transistor features a high DC current gain, providing efficient amplification in circuit designs.
  • Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, ensuring reliability and performance under a wide range of environmental conditions.

Applications:

The 2SA1740D-TD PNP transistor is ideal for various applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Power management circuits
  • Switching regulators
  • Motor control circuits
  • Other general-purpose switching applications

ON Semiconductor's commitment to quality means that the 2SA1740D-TD transistor is manufactured with the highest standards, ensuring reliability and consistency for your electronic projects. Whether you are designing consumer electronics, industrial control systems, or automotive applications, the 2SA1740D-TD is a solid choice for efficient PNP transistor functionality.

With its robust features and ON Semiconductor's reputation for durable and reliable components, the 2SA1740D-TD is an excellent addition to any electronic component inventory, providing designers and engineers with a trusted solution for their circuit requirements.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2943 $60.1202
33+ $3.5239 $116.2887
51+ $3.4142 $174.1242
70+ $3.3033 $231.2310
91+ $3.1936 $290.6176
122+ $2.8632 $349.3104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess