Products specifications

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 100mA, 2A
Current - Collector Cutoff (Max) 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 140 @ 100mA, 2V
Power - Max 1 W
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TP
Base Product Number 2SB1202
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855107-2SB1202S-E
Ultra Librarian 3D Model Ultra Librarian 2SB1202S-E CAD Model

Description

The 2SB1202S-E is a state-of-the-art PNP bipolar transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance transistor is designed for use in a variety of applications, including power management, audio amplifiers, and switch-mode power supplies.

Key Features

  • High Current Capability: The 2SB1202S-E is capable of handling high current loads, making it suitable for power amplification and switching applications that require robust performance.
  • Low Saturation Voltage: This transistor offers low V<sub>CE(sat) characteristics, ensuring efficient operation with minimal power loss during saturation, which is critical for power-sensitive designs.
  • Fast Switching Speed: With its quick switching capabilities, the 2SB1202S-E ensures rapid response times in circuits, contributing to improved overall performance of electronic systems.
  • High Power Dissipation: The device features a high power dissipation rating, allowing it to handle significant levels of power without compromising reliability or longevity.

Applications

The versatile nature of the 2SB1202S-E makes it an excellent choice for a wide range of applications, such as:

  • Audio power amplifiers
  • DC-DC converters
  • Power supply circuits
  • Voltage regulators
  • Motor control circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The 2SB1202S-E is no exception, as it is built to ON Semiconductor's stringent quality standards, ensuring reliable operation even in challenging environments.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the 2SB1202S-E is designed with eco-friendly materials and complies with various international standards for environmental safety, including RoHS directives.

You May Also Be Interested in

Central Semiconductor Corp
TRANS NPN 40V 0.2A SOT23 / Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 350 mW Surface Mount SOT-23
Need more? Email Us
ECAD model for CMPT3904E TR PBFREE
Nexperia USA Inc.
TRANS PNP 80V 0.5A TO236AB
Lowest to $0.1489
ECAD model for BC806-16R
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W -0.6A -180V Tran / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MMBT5401Q
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT223 T&
Lowest to $4.3985
ECAD model for ZX5T851GQTC
ON Semiconductor
TRANS NPN SS 1W 300V TO92 / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MPSW42RLRA
Panjit
TRANS NPN 30V 0.1A SOT323
Need more? Email Us
ECAD model for BC849CW_R1_00001
Nexperia USA Inc.
MJD31CA/SOT428/DPAK
Lowest to $0.9091
ECAD model for MJD31CAJ
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT26 T&R
Need more? Email Us
ECAD model for ZXT13P40DE6QTA
Panjit
TRANS PNP 60V 0.5A SOT23
Lowest to $0.0294
ECAD model for MMBTA55_R1_00001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention