EN
  • EN
  • DE

2SB1452R-E

Part No 2SB1452R-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 7A 80V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 855117-2SB1452R-E
Ultra Librarian 3D Model Ultra Librarian 2SB1452R-E CAD Model

Description

Product Overview: 2SB1452R-E by ON Semiconductor

The 2SB1452R-E is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is designed to deliver reliable and robust performance in various electronic applications, making it an ideal choice for designers and engineers seeking components that offer both quality and longevity.

Key Features

  • High Current Capacity: The 2SB1452R-E is capable of handling high current levels, making it suitable for power amplification and switching applications.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which helps in reducing power loss and improving efficiency in circuits.
  • Complementary Design: This transistor is complementary to ON Semiconductor's 2SD2153R-E NPN transistor, allowing for easy implementation in push-pull configurations.

Applications

The versatile nature of the 2SB1452R-E transistor makes it suitable for a wide range of applications, including:

  • Power management modules
  • Audio amplifiers
  • Signal processing
  • DC-DC converters
  • Automotive and industrial systems

Product Specifications

The 2SB1452R-E boasts impressive specifications that ensure its performance in demanding conditions:

  • Collector-Emitter Voltage (Vceo): -60 V
  • Collector Current (Ic): -3 A
  • Power Dissipation (Pd): 2 W
  • DC Current Gain (hFE): 100 to 320
  • Operating Temperature Range: -55°C to +150°C

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The 2SB1452R-E is no exception, undergoing rigorous testing to ensure it meets the stringent requirements expected by the industry. Customers can trust this transistor to deliver consistent performance even under challenging conditions.

Whether you're designing consumer electronics, automotive systems, or industrial machinery, the 2SB1452R-E from ON Semiconductor is a reliable choice that offers efficiency, durability, and performance.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0370 $61.1100
70+ $1.6714 $116.9980
110+ $1.6192 $178.1120
150+ $1.5670 $235.0500
195+ $1.5147 $295.3665
260+ $1.3580 $353.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess