EN
  • EN
  • DE

BCP53-16TX

Part No BCP53-16TX
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 1A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia USA Inc.
Packaging Reel
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 500mV at 50mA, 500mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 63 at 150mA, 2V
Power - Max 1.35W
Frequency - Transition 145MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801249-BCP53-16TX
Ultra Librarian 3D Model Ultra Librarian BCP53-16TX CAD Model

Description

The BCP53-16TX is a PNP transistor from Nexperia USA Inc..

  • Maximum Power: 1.35W
  • Frequency Transition: 145MHz
  • Voltage Collector Emitter Breakdown (Maximum): 80V
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
  • Vce Saturation (maximum) @ Ib, Ic: 500mV @ 50mA, 500mA
  • Mounting: SMD
  • Packaging: Reel

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1435 $58.1175
985+ $0.1178 $116.0330
1,520+ $0.1141 $173.4320
2,095+ $0.1104 $231.2880
2,710+ $0.1067 $289.1570
3,625+ $0.0956 $346.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,020 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess