The 2SC3859-TB by ON Semiconductor is a high-power, NPN epitaxial planar transistor designed for use in audio power amplification and high-speed switching applications. This semiconductor device is known for its exceptional performance and reliability, making it an ideal choice for professionals and enthusiasts alike seeking quality components for their electronic projects.
Key Features
- High Current Capacity: The 2SC3859-TB is capable of handling high levels of current, which is essential for driving large loads in power amplifiers.
- High Power Dissipation: With its ability to dissipate high amounts of power, this transistor can operate at higher temperatures without the risk of failure, ensuring long-term stability and performance.
- Excellent Frequency Response: This transistor offers a wide frequency response range, making it suitable for high-fidelity audio applications that require clear and accurate sound reproduction.
- Complementary Pair: The 2SC3859-TB can be paired with its complementary PNP transistor, offering a balanced configuration for push-pull amplifier designs.
Applications
The versatility of the 2SC3859-TB allows it to be used in a variety of applications, including:
- Audio power amplifiers
- High-speed switching circuits
- Power supply regulators
- DC-DC converters
- Motor control circuits
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
200V
Collector Current (I<sub>C)
17A
Power Dissipation (P<sub>D)
200W
Transition Frequency (f<sub>T)
30MHz
Operating and Storage Junction Temperature Range
-55°C to +150°C
With its robust construction and high-end performance, the 2SC3859-TB is a reliable choice for demanding applications where quality cannot be compromised. ON Semiconductor's commitment to excellence ensures that this transistor will exceed expectations in both performance and durability.