The 2SD1619U-TC is a high-performance NPN bipolar transistor developed by ON Semiconductor, a leading provider in energy-efficient innovations. This transistor is designed for general-purpose amplifier and switching applications, offering a robust solution for electronic circuits requiring discrete components.
Key Features
- High Current Capacity: The 2SD1619U-TC can handle collector currents up to 1 A, making it suitable for moderate power applications.
- Low Saturation Voltage: It features a low collector-emitter saturation voltage, which translates to improved efficiency and reduced power loss during operation.
- High Power Dissipation: With the ability to dissipate up to 900 mW of power, this transistor can sustain higher thermal loads, enhancing its reliability and lifespan.
- Complementary PNP Type: The transistor has a complementary PNP type available, allowing for easy implementation in push-pull and other complementary configurations.
Applications
The versatile nature of the 2SD1619U-TC makes it suitable for a wide range of applications, including but not limited to:
- Audio frequency amplifier stages
- Signal processing circuits
- Driver stages in high-fidelity amplifiers and sound equipment
- Switching regulators and power management systems
- Control circuits in consumer electronics
Technical Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
50 V
Collector-Emitter Voltage (VCEO)
20 V
Emitter-Base Voltage (VEBO)
5 V
Collector Current (IC)
1 A
Collector Power Dissipation (PC)
900 mW
DC Current Gain (hFE)
100 to 320
Package
The 2SD1619U-TC comes in a TO-92 package, known for its compact size and ease of mounting on printed circuit boards (PCBs), making it a practical choice for both prototyping and mass production.
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The 2SD1619U-TC is no exception, and it is manufactured to meet stringent quality standards, ensuring reliable performance in a variety of electronic applications.