EN
  • EN
  • DE

2SK162

Part No 2SK162
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description N-Channel Junction Field- Effect Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159080-2SK162
Popularity Low
Supply and Demand Status Limited
Introduction Date April 05, 2001
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SK162 CAD Model

Description

The 2SK162 is a high-performance N-Channel Junction Field Effect Transistor (JFET) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed for use in low noise audio amplifier applications and is well-known for its exceptional audio fidelity and electronic efficiency.

Key Features

  • Low Noise Performance: The 2SK162 is optimized for low noise operations, making it ideal for high-fidelity audio applications and sensitive audio preamplifiers.
  • High Input Impedance: With its high input impedance, the 2SK162 minimizes loading on previous stages of an audio circuit, ensuring signal integrity and quality.
  • Low Leakage Current: The device exhibits low leakage current, which contributes to the overall stability and performance of the circuit in which it is used.
  • Good Frequency Response: It offers a favorable frequency response, making it suitable for a wide range of audio applications.

Applications

The 2SK162 is versatile and can be used in various applications, including but not limited to:

  • Audio Pre-Amplifiers
  • Phono Stages
  • Headphone Amplifiers
  • Impedance Buffers
  • Analog Signal Processing

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 25 V Gate-Source Voltage (V<sub>GS) -25 V Drain Current (I<sub>D) 10 mA Power Dissipation (P<sub>D) 400 mW

With its robust design and reliable performance, the 2SK162 from ON Semiconductor is an excellent choice for audio enthusiasts and professionals looking to achieve the highest quality sound in their electronic designs.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess