EN
  • EN
  • DE

2SK212-E

Part No 2SK212-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92S
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 728965-2SK212-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK212-E CAD Model

Description

ON Semiconductor 2SK212-E JFET

The ON Semiconductor 2SK212-E is a high-performance Junction Field Effect Transistor (JFET) that offers excellent electronic properties for a wide range of applications. This N-Channel JFET is designed to provide low noise figures and high input impedance, making it an ideal choice for sensitive audio, instrumentation, and amplification circuits.

Key Features

  • Low Noise Performance: The 2SK212-E boasts a very low noise figure, which is essential for applications requiring high signal integrity and minimal interference.
  • High Input Impedance: With its high input impedance, this JFET minimizes the loading effect on preceding stages of a circuit, preserving signal quality and integrity.
  • Low Leakage Current: It features a low leakage current that enhances the device's stability and reliability over time, making it suitable for precision applications.
  • High Gain: This device offers high transconductance (gfs) which translates into high gain when configured properly in a circuit.
  • Wide Operating Temperature Range: The 2SK212-E is designed to operate effectively over a broad temperature range, ensuring consistent performance in various environmental conditions.

Applications

The versatile nature of the 2SK212-E JFET from ON Semiconductor makes it well-suited for numerous applications, including:

  • Audio frequency amplifiers and preamplifiers
  • Low noise signal processing
  • Analog switches
  • Buffer stages
  • Instrumentation amplifiers
  • Voltage controlled oscillators (VCOs)
  • Electronic measurement and test equipment

Product Specifications

The 2SK212-E is encapsulated in a TO-92 package, which is compact and suitable for through-hole mounting on printed circuit boards. It has a drain-source voltage (Vds) of 25V, a gate-source voltage (Vgs) of -25V, and a continuous drain current (Id) of 10mA. The device's power dissipation (Pd) is 400mW, allowing it to handle moderate power applications.

As a product from ON Semiconductor, a renowned leader in the semiconductor industry, the 2SK212-E JFET is manufactured with high standards ensuring reliability and performance for critical electronic applications.

You May Also Be Interested in

ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess