EN
  • EN
  • DE

3LP02C

Part No 3LP02C
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Trans MOSFET P-CH 30V 0.2A 3-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 161526-3LP02C
Popularity Low
Supply and Demand Status Balance
Family Name 3LP02C
Introduction Date July 21, 2006
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 3LP02C CAD Model

Description

ON Semiconductor 3LP02C Product Overview

The ON Semiconductor 3LP02C is a high-performance, low-power CMOS logic package designed to meet the increasing demands for efficient and reliable components in modern electronic applications. This product, part of ON Semiconductor's extensive logic device portfolio, is engineered to provide optimal solutions for a wide range of digital circuitry and signal processing tasks.

Key Features

  • Low Power Consumption: The 3LP02C is built using advanced CMOS technology, which significantly reduces power consumption without sacrificing performance, making it suitable for battery-powered and portable applications.
  • High Speed: Despite its low power design, this component offers high-speed operation, ensuring that it can handle quick signal transitions and fast data processing, which is critical for modern high-speed digital systems.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, accommodating various system requirements and enhancing compatibility with other components in a circuit.
  • Robust Performance: The 3LP02C is characterized by its robust performance in challenging conditions, including industrial temperature ranges and noisy environments.
  • Compact Packaging: ON Semiconductor's commitment to miniaturization is evident in the compact packaging of the 3LP02C, which allows for high-density integration in space-constrained applications.

Applications

The versatile nature of the 3LP02C makes it suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications
  • Computing Devices
  • Industrial Controls

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 3LP02C is no exception. Each device is subjected to rigorous testing and quality control measures to ensure it meets the highest standards for reliability and performance. This dedication to quality makes the 3LP02C an ideal choice for designers and engineers looking for a dependable logic solution.

Environmental Compliance

The 3LP02C adheres to environmental standards, including RoHS compliance, reflecting ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly components.

You May Also Be Interested in

Renesas Electronics America
MP-25LZU
Lowest to $12.5357
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6849 $62.5339
25+ $4.6650 $116.6250
39+ $4.5195 $176.2605
53+ $4.3728 $231.7584
69+ $4.2273 $291.6837
92+ $3.7907 $348.7444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess