EN
  • EN
  • DE

74ACT10SC

Part No 74ACT10SC
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Triple 3-Input NAND Gate | IC GATE NAND 3CH 3-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 3
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 9ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74ACT10
Manufacturer Pack Quantity 1,100
MSL Level 1 (Unlimited)
Win Source Part Number 1130416-74ACT10SC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT10SC CAD Model

Description

ON Semiconductor 74ACT10SC: Triple 3-Input NAND Gate

The 74ACT10SC by ON Semiconductor is a high-performance CMOS device that features three independent 3-input NAND gates in a single integrated circuit. This product is part of the 74ACT series, which is renowned for its high-speed operation while maintaining the CMOS low power dissipation. The 74ACT10SC is designed to be compatible with most 16-pin logic devices and is suitable for a wide range of applications including logic synthesis, signal processing, and complex logic functions.

Key Features

  • Logic Type: Triple 3-Input NAND Gate
  • Package: The device is housed in a compact SOIC-14 package, which is ideal for space-constrained applications.
  • Supply Voltage Range: Operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL levels.
  • High-Speed Operation: Guarantees fast propagation delays and transition times, which is crucial for high-speed systems.
  • Drive Capability: Capable of driving 50 Ohm transmission lines.
  • Power Dissipation: Features a low power dissipation, which is typical for CMOS technology, thereby reducing power consumption in electronic systems.

Applications

The versatility of the 74ACT10SC allows it to be utilized in a multitude of applications such as:

  • Logic circuit design and implementation
  • Signal processing circuits
  • Complex logic networks
  • Communication systems
  • Control systems
  • Embedded systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 74ACT10SC is no exception, as it undergoes rigorous testing and quality assurance measures to ensure it meets the industry standards for reliability and performance. The device is also supported by ON Semiconductor's technical documentation and customer support, providing engineers with the necessary resources for successful integration into their projects.

Overall, the 74ACT10SC is a reliable and efficient solution for designers looking to implement complex logic functions with high-speed operation and low power consumption. Its industry-standard packaging and compatibility with existing systems make it a versatile choice for a wide range of electronic applications.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2973 $57.9735
475+ $0.2439 $115.8525
735+ $0.2363 $173.6805
1,015+ $0.2287 $232.1305
1,310+ $0.2211 $289.6410
1,750+ $0.1982 $346.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess